Wakefield Thermal, Inc. Thermal Adhesive/Compound/Material 120-80

Description
SILICON GREASE 5 LB CAN
Request a Quote Datasheet
Description
SILICON GREASE 5 LB CAN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Adhesive/Compound/Material - 120-80 - Richardson RFPD
Downers Grove, IL, United States
Thermal Adhesive/Compound/Material
120-80
Thermal Adhesive/Compound/Material 120-80
SILICON GREASE 5 LB CAN

SILICON GREASE 5 LB CAN

Supplier's Site Datasheet
Thermal Grease, Can, 5Lb; Dispensing Method Wakefield Thermal - 00Z1248 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Grease, Can, 5Lb; Dispensing Method Wakefield Thermal
00Z1248
Thermal Grease, Can, 5Lb; Dispensing Method Wakefield Thermal 00Z1248
THERMAL GREASE, CAN, 5LB; Dispensing Method:Can; Volume:-; Weight:5lb; Product Range:-; Colour:White; Sealant Type:Silicone; Trade Name, Chemical:120 Series RoHS Compliant: Yes

THERMAL GREASE, CAN, 5LB; Dispensing Method:Can; Volume:-; Weight:5lb; Product Range:-; Colour:White; Sealant Type:Silicone; Trade Name, Chemical:120 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials Thermal Compounds and Thermal Interface Materials
Product Number 120-80 00Z1248
Product Name Thermal Adhesive/Compound/Material Thermal Grease, Can, 5Lb; Dispensing Method Wakefield Thermal
Unlock Full Specs
to access all available technical data

Similar Products

2-Part, Thermally Conductive Silicone Encapsulants, UL Listed - SE3000 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Electronics
Features Flame Retardant; UL Rating
View Details
Low thermal resistance double component CPU heat conductive gel - SE100 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Gel
Chemical System Silicone
Industry Electronics
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details
High Thermally Conductive and Non-Flammable Silicone Gel Sheet - SARCON ® XR-e - Fujipoly® America Corp.
Specs
Form / Shape Gel; Pad; Gap Filler, Foam in Place Gasket
Chemical System Silicone
Gap Fill 0.0394 to 0.0787 inch (1 to 2 mm)
View Details