Wakefield Thermal, Inc. Thermal Adhesive/Compound/Material CD-02-05-247

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Adhesive/Compound/Material - CD-02-05-247 - Richardson RFPD
Downers Grove, IL, United States
Thermal Adhesive/Compound/Material
CD-02-05-247
Thermal Adhesive/Compound/Material CD-02-05-247
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Phase Change Thermal Material, To247; Thermal Conductivity Wakefield Thermal - 17AC5041 - Newark, An Avnet Company
Chicago, IL, United States
Phase Change Thermal Material, To247; Thermal Conductivity Wakefield Thermal
17AC5041
Phase Change Thermal Material, To247; Thermal Conductivity Wakefield Thermal 17AC5041
PHASE CHANGE THERMAL MATERIAL, TO247; Thermal Conductivity:-; Conductive Material:-; Thickness:0.0762mm; Thermal Impedance:0.107°C/W; Dielectric Strength:-; External Length:24.13mm; External Width:19.05mm RoHS Compliant: Yes

PHASE CHANGE THERMAL MATERIAL, TO247; Thermal Conductivity:-; Conductive Material:-; Thickness:0.0762mm; Thermal Impedance:0.107°C/W; Dielectric Strength:-; External Length:24.13mm; External Width:19.05mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials Thermal Compounds and Thermal Interface Materials
Product Number CD-02-05-247 17AC5041
Product Name Thermal Adhesive/Compound/Material Phase Change Thermal Material, To247; Thermal Conductivity Wakefield Thermal
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details
Thermal pad for chipset - SF800 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature -58 to 302 F (-50 to 150 C)
View Details
Thin Flim, High Thermal Conductivity with 0.05mm Glass Cloth Reinforcement - SARCON ® GHR - Fujipoly® America Corp.
Specs
Form / Shape Gap Filler, Foam in Place Gasket
Gap Fill 0.0059 to 0.0118 inch (0.1500 to 0.3000 mm)
Industry Electronics; Semiconductors, IC's
View Details
2-Part, Silicone Potting Compound and Encapsulant, UL Listed - QSil-563 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics
Features Flame Retardant; UL Rating
View Details