Wakefield Thermal, Inc. Thermal Adhesive/Compound/Material 120-SA

Description
The 120 Series Silicone Oil-Based Thermal Joint Compound fills the minute air gap between mating surfaces with a grease-like material containing zinc oxide in a silicone oil carrier. It possesses an excellent thermal resistance of only 0.05°C/W for a 0.001 in film with an area of one square inch. There is no measurable increase in case temperature of a mounted semiconductor on a heat sink after the 6-month stabilization period.
Request a Quote Datasheet
Description
The 120 Series Silicone Oil-Based Thermal Joint Compound fills the minute air gap between mating surfaces with a grease-like material containing zinc oxide in a silicone oil carrier. It possesses an excellent thermal resistance of only 0.05°C/W for a 0.001 in film with an area of one square inch. There is no measurable increase in case temperature of a mounted semiconductor on a heat sink after the 6-month stabilization period.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Adhesive/Compound/Material - 120-SA - Richardson RFPD
Downers Grove, IL, United States
Thermal Adhesive/Compound/Material
120-SA
Thermal Adhesive/Compound/Material 120-SA
The 120 Series Silicone Oil-Based Thermal Joint Compound fills the minute air gap between mating surfaces with a grease-like material containing zinc oxide in a silicone oil carrier. It possesses an excellent thermal resistance of only 0.05°C/W for a 0.001 in film with an area of one square inch. There is no measurable increase in case temperature of a mounted semiconductor on a heat sink after the 6-month stabilization period.

The 120 Series Silicone Oil-Based Thermal Joint Compound fills the minute air gap between mating surfaces with a grease-like material containing zinc oxide in a silicone oil carrier. It possesses an excellent thermal resistance of only 0.05°C/W for a 0.001 in film with an area of one square inch. There is no measurable increase in case temperature of a mounted semiconductor on a heat sink after the 6-month stabilization period.

Supplier's Site Datasheet
Thermal Grease, Pack, 4G; Dispensing Method Wakefield Thermal - 00Z1244 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Grease, Pack, 4G; Dispensing Method Wakefield Thermal
00Z1244
Thermal Grease, Pack, 4G; Dispensing Method Wakefield Thermal 00Z1244
THERMAL GREASE, PACK, 4G; Dispensing Method:Packet; Volume:-; Weight:4g; Product Range:-; Colour:White RoHS Compliant: Yes

THERMAL GREASE, PACK, 4G; Dispensing Method:Packet; Volume:-; Weight:4g; Product Range:-; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials Thermal Compounds and Thermal Interface Materials
Product Number 120-SA 00Z1244
Product Name Thermal Adhesive/Compound/Material Thermal Grease, Pack, 4G; Dispensing Method Wakefield Thermal
Unlock Full Specs
to access all available technical data

Similar Products

SY300 Series Aerogel Insulation Film - SY300 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Gel
Industry Electronics
Use Temperature -40 to 266 F (-40 to 130 C)
View Details
Extremely Compressible Thermal Gap Filler - SARCON® PG45A - Fujipoly® America Corp.
Specs
Form / Shape Putty; Gap Filler, Foam in Place Gasket
Chemical System Silicone
Gap Fill 0.0591 to 0.0984 inch (1.5 to 2.5 mm)
View Details
2-Part, Silicone Potting Compound and Encapsulant, UL Listed - QSil-563 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics
Features Flame Retardant; UL Rating
View Details
Ripley™ - E 468-2-7-55F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details