Wakefield Thermal, Inc. Thermal Adhesive/Compound/Material PPIM00008

Description
1.52"" x 1.52"" Tape
Request a Quote Datasheet
Description
1.52"" x 1.52"" Tape
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Adhesive/Compound/Material - PPIM00008 - Richardson RFPD
Downers Grove, IL, United States
Thermal Adhesive/Compound/Material
PPIM00008
Thermal Adhesive/Compound/Material PPIM00008
1.52"" x 1.52"" Tape

1.52"" x 1.52"" Tape

Supplier's Site
Tape, Thermal, Pink, 0.127Ft, 1.52Inch; Thermal Conductivity Wakefield Thermal - 47X2445 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Thermal, Pink, 0.127Ft, 1.52Inch; Thermal Conductivity Wakefield Thermal
47X2445
Tape, Thermal, Pink, 0.127Ft, 1.52Inch; Thermal Conductivity Wakefield Thermal 47X2445
TAPE, THERMAL, PINK, 0.127FT, 1.52INCH; Thermal Conductivity:-; Conductive Material:-; Thickness:0.125mm; Thermal Impedance:-; Dielectric Strength:-; External Length:39mm; External Width:1.52"; Product Range:- RoHS Compliant: Yes

TAPE, THERMAL, PINK, 0.127FT, 1.52INCH; Thermal Conductivity:-; Conductive Material:-; Thickness:0.125mm; Thermal Impedance:-; Dielectric Strength:-; External Length:39mm; External Width:1.52"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials Thermal Compounds and Thermal Interface Materials
Product Number PPIM00008 47X2445
Product Name Thermal Adhesive/Compound/Material Tape, Thermal, Pink, 0.127Ft, 1.52Inch; Thermal Conductivity Wakefield Thermal
Unlock Full Specs
to access all available technical data

Similar Products

SY300 Series Aerogel Insulation Film - SY300V - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Gel
Industry Electronics
Use Temperature -58 to 536 F (-50 to 280 C)
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details
Ripley™ - E 468-2-7-55F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details