Wakefield Thermal, Inc. Thermal Adhesive/Compound/Material PL-2-5-254

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Adhesive/Compound/Material - PL-2-5-254 - Richardson RFPD
Downers Grove, IL, United States
Thermal Adhesive/Compound/Material
PL-2-5-254
Thermal Adhesive/Compound/Material PL-2-5-254
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Thermal Pad, 25.4X25.4Mm, 2Mm; Thickness Wakefield Thermal - 12AC7725 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Pad, 25.4X25.4Mm, 2Mm; Thickness Wakefield Thermal
12AC7725
Thermal Pad, 25.4X25.4Mm, 2Mm; Thickness Wakefield Thermal 12AC7725
THERMAL PAD, 25.4X25.4MM, 2MM; Thickness:2mm; Conductive Material:Silicone; Thermal Conductivity:5W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:25.4mm; External Width:25.4mm; Product Range:ulTIMiFlux Series RoHS Compliant: Yes

THERMAL PAD, 25.4X25.4MM, 2MM; Thickness:2mm; Conductive Material:Silicone; Thermal Conductivity:5W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:25.4mm; External Width:25.4mm; Product Range:ulTIMiFlux Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials Thermal Compounds and Thermal Interface Materials
Product Number PL-2-5-254 12AC7725
Product Name Thermal Adhesive/Compound/Material Thermal Pad, 25.4X25.4Mm, 2Mm; Thickness Wakefield Thermal
Thermal Conductivity 5 W/m-K (2.89 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - SnapTrace® - Thermon, Inc
Specs
Form / Shape 4ft Lengths; Gap Filler, Foam in Place Gasket
Use Temperature 14 to 450 F (-10 to 232 C)
Thermal Conductivity 34.61 to 69.23 W/m-K (20 to 40 BTU-ft/hr-ft²-F)
View Details
Thermal Pads - 625761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
View Details
High Temperature Resistant, Thermally Conductive Epoxy - EP46HT-1AO - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Gap Filler, Foam in Place Gasket
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details