Wakefield Thermal, Inc. Thermal Adhesive/Compound/Material 120-5

Description
SILICON GREASE 5 OZ TUBE
Request a Quote Datasheet
Description
SILICON GREASE 5 OZ TUBE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Adhesive/Compound/Material - 120-5 - Richardson RFPD
Downers Grove, IL, United States
Thermal Adhesive/Compound/Material
120-5
Thermal Adhesive/Compound/Material 120-5
SILICON GREASE 5 OZ TUBE

SILICON GREASE 5 OZ TUBE

Supplier's Site Datasheet
Thermal Grease, Tube 5Oz; Dispensing Method Wakefield Thermal - 00Z1246 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Grease, Tube 5Oz; Dispensing Method Wakefield Thermal
00Z1246
Thermal Grease, Tube 5Oz; Dispensing Method Wakefield Thermal 00Z1246
THERMAL GREASE, TUBE 5OZ; Dispensing Method:Tube; Volume:-; Weight:5oz; Product Range:120 Series; Colour:White; Features:Excellent thermal resistance of only 0.05°C/W for a 0.001 in. film with an area of one square inch. RoHS Compliant: Yes

THERMAL GREASE, TUBE 5OZ; Dispensing Method:Tube; Volume:-; Weight:5oz; Product Range:120 Series; Colour:White; Features:Excellent thermal resistance of only 0.05°C/W for a 0.001 in. film with an area of one square inch. RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials Thermal Compounds and Thermal Interface Materials
Product Number 120-5 00Z1246
Product Name Thermal Adhesive/Compound/Material Thermal Grease, Tube 5Oz; Dispensing Method Wakefield Thermal
Unlock Full Specs
to access all available technical data

Similar Products

PU4500 Series Polyurethane Glue - PU4500-A-10AB - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Polyurethane
Industry Electronics
Use Temperature -40 to 185 F (-40 to 85 C)
View Details
Formulations - Applications - Thermally Conductive - DISSIPATOR 745D - 745D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Silver Conductive, Fast Curing Epoxy Adhesive - EP77M-F - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Form / Shape Die Bonding Adhesives; Grease, Paste
Chemical System Epoxy
View Details
Ripley™ - E 468-2-7-55F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details