Wakefield Thermal, Inc. Thermal Adhesive/Compound/Material PL-1-3-1016

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Adhesive/Compound/Material - PL-1-3-1016 - Richardson RFPD
Downers Grove, IL, United States
Thermal Adhesive/Compound/Material
PL-1-3-1016
Thermal Adhesive/Compound/Material PL-1-3-1016
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Thermal Pad, 101.6X101.6Mm, 1Mm; Thickness Wakefield Thermal - 12AC7709 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Pad, 101.6X101.6Mm, 1Mm; Thickness Wakefield Thermal
12AC7709
Thermal Pad, 101.6X101.6Mm, 1Mm; Thickness Wakefield Thermal 12AC7709
THERMAL PAD, 101.6X101.6MM, 1MM; Thickness:1mm; Conductive Material:Silicone; Thermal Conductivity:3W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:101.6mm; External Width:101.6mm; Product Range:ulTIMiFlux Series RoHS Compliant: Yes

THERMAL PAD, 101.6X101.6MM, 1MM; Thickness:1mm; Conductive Material:Silicone; Thermal Conductivity:3W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:101.6mm; External Width:101.6mm; Product Range:ulTIMiFlux Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials Thermal Compounds and Thermal Interface Materials
Product Number PL-1-3-1016 12AC7709
Product Name Thermal Adhesive/Compound/Material Thermal Pad, 101.6X101.6Mm, 1Mm; Thickness Wakefield Thermal
Thermal Conductivity 3 W/m-K (1.73 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

1-Part, Thermally Conductive, Space-Grade Silicone Adhesive, UL Listed - AS1707 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Industry Automotive; Electronics
View Details
Non-silicone, Polysynthetic-based Thermal Grease - SARCON ® SG 07NS - Fujipoly® America Corp.
Specs
Form / Shape Grease, Paste
Industry Electronics; Semiconductors, IC's
Use Temperature -40 to 392 F (-40 to 200 C)
View Details
Ripley™ - E 468-2-7-55F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details