Wakefield Thermal, Inc. Thermal Adhesive/Compound/Material 175-6-240P

Description
The 173, 174, and 175 Series are highly efficient thermally conductive insulators designed for semi - conductor interface to heat sinks. Their properties eliminate messy concerns associated with thermal greases.
Request a Quote Datasheet
Description
The 173, 174, and 175 Series are highly efficient thermally conductive insulators designed for semi - conductor interface to heat sinks. Their properties eliminate messy concerns associated with thermal greases.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Adhesive/Compound/Material - 175-6-240P - Richardson RFPD
Downers Grove, IL, United States
Thermal Adhesive/Compound/Material
175-6-240P
Thermal Adhesive/Compound/Material 175-6-240P
The 173, 174, and 175 Series are highly efficient thermally conductive insulators designed for semi - conductor interface to heat sinks. Their properties eliminate messy concerns associated with thermal greases.

The 173, 174, and 175 Series are highly efficient thermally conductive insulators designed for semi - conductor interface to heat sinks. Their properties eliminate messy concerns associated with thermal greases.

Supplier's Site Datasheet
Semiconductor Hardware, Insulators; Insulator Body Material Wakefield Thermal - 46F7883 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Hardware, Insulators; Insulator Body Material Wakefield Thermal
46F7883
Semiconductor Hardware, Insulators; Insulator Body Material Wakefield Thermal 46F7883
SEMICONDUCTOR HARDWARE, INSULATORS; Insulator Body Material:PI (Polyimide) Film; Thermal Conductivity:-; Breakdown Voltage Vbr:6kV; Thickness:0.152mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:- RoHS Compliant: Yes

SEMICONDUCTOR HARDWARE, INSULATORS; Insulator Body Material:PI (Polyimide) Film; Thermal Conductivity:-; Breakdown Voltage Vbr:6kV; Thickness:0.152mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials Thermal Compounds and Thermal Interface Materials
Product Number 175-6-240P 46F7883
Product Name Thermal Adhesive/Compound/Material Semiconductor Hardware, Insulators; Insulator Body Material Wakefield Thermal
Unlock Full Specs
to access all available technical data

Similar Products

2-Part, Thermally Conductive Silicone Encapsulants, UL Listed - SE3000 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Electronics
Features Flame Retardant; UL Rating
View Details
Highly Thermally Conductive, Non-reactive Silicone-based Grease - SARCON ® SG07SL - Fujipoly® America Corp.
Specs
Form / Shape Grease, Paste
Chemical System Silicone
Industry Electronics; Semiconductors, IC's
View Details
Pedigree® - 40 VTC-40F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details