Wakefield Thermal, Inc. Thermal Adhesive/Compound/Material PL-2-5-1016-H

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Adhesive/Compound/Material - PL-2-5-1016-H - Richardson RFPD
Downers Grove, IL, United States
Thermal Adhesive/Compound/Material
PL-2-5-1016-H
Thermal Adhesive/Compound/Material PL-2-5-1016-H
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Pads, Sheets, Bridges - 345-1526-ND - DigiKey
Thief River Falls, MN, United States
Pads, Sheets, Bridges
345-1526-ND
Pads, Sheets, Bridges 345-1526-ND
Thermal Pad Gold 101.60mm x 101.60mm Square Tacky - One Side

Thermal Pad Gold 101.60mm x 101.60mm Square Tacky - One Side

Buy Now Datasheet
Thermal Pad, 101.6X101.6Mm, 2Mm; Thickness Wakefield Thermal - 12AC7724 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Pad, 101.6X101.6Mm, 2Mm; Thickness Wakefield Thermal
12AC7724
Thermal Pad, 101.6X101.6Mm, 2Mm; Thickness Wakefield Thermal 12AC7724
THERMAL PAD, 101.6X101.6MM, 2MM; Thickness:2mm; Conductive Material:Silicone; Thermal Conductivity:5W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:101.6mm; External Width:101.6mm; Product Range:ulTIMiFlux Series RoHS Compliant: Yes

THERMAL PAD, 101.6X101.6MM, 2MM; Thickness:2mm; Conductive Material:Silicone; Thermal Conductivity:5W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:101.6mm; External Width:101.6mm; Product Range:ulTIMiFlux Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials Leveling and Filling Compounds Thermal Compounds and Thermal Interface Materials
Product Number PL-2-5-1016-H 345-1526-ND 12AC7724
Product Name Thermal Adhesive/Compound/Material Pads, Sheets, Bridges Thermal Pad, 101.6X101.6Mm, 2Mm; Thickness Wakefield Thermal
Thermal Conductivity 5 W/m-K (2.89 BTU-ft/hr-ft²-F) 5 W/m-K (2.89 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Thermally Conductive - DISSIPATOR 745D - 745D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Advanced Conductive Die Attach for Semiconductors - ATROX ® 558-2C31 - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Thermoset
Form / Shape Die Bonding Adhesives; Grease, Paste
Industry Electronics; Semiconductors, IC's
View Details
Epoxy Features Exceptional Chemical and Heat Resistance - EP35SP - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Encapsulant or Conformal Coating
View Details
2-Part, Thermally Conductive Silicone Encapsulants, UL Listed - SE3000 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Electronics
Features Flame Retardant; UL Rating
View Details