Wakefield Thermal, Inc. Thermal Adhesive/Compound/Material 175-6-220P

Description
The 173, 174, and 175 Series are highly efficient thermally conductive insulators designed for semi - conductor interface to heat sinks. Their properties eliminate messy concerns associated with thermal greases.
Request a Quote Datasheet
Description
The 173, 174, and 175 Series are highly efficient thermally conductive insulators designed for semi - conductor interface to heat sinks. Their properties eliminate messy concerns associated with thermal greases.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Adhesive/Compound/Material - 175-6-220P - Richardson RFPD
Downers Grove, IL, United States
Thermal Adhesive/Compound/Material
175-6-220P
Thermal Adhesive/Compound/Material 175-6-220P
The 173, 174, and 175 Series are highly efficient thermally conductive insulators designed for semi - conductor interface to heat sinks. Their properties eliminate messy concerns associated with thermal greases.

The 173, 174, and 175 Series are highly efficient thermally conductive insulators designed for semi - conductor interface to heat sinks. Their properties eliminate messy concerns associated with thermal greases.

Supplier's Site Datasheet
Semiconductor Hardware, Insulators; Insulator Body Material Wakefield Thermal - 46F7847 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Hardware, Insulators; Insulator Body Material Wakefield Thermal
46F7847
Semiconductor Hardware, Insulators; Insulator Body Material Wakefield Thermal 46F7847
SEMICONDUCTOR HARDWARE, INSULATORS; Insulator Body Material:PI (Polyimide) Film; Thermal Conductivity:-; Breakdown Voltage Vbr:6kV; Thickness:0.152mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:- RoHS Compliant: Yes

SEMICONDUCTOR HARDWARE, INSULATORS; Insulator Body Material:PI (Polyimide) Film; Thermal Conductivity:-; Breakdown Voltage Vbr:6kV; Thickness:0.152mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials Thermal Compounds and Thermal Interface Materials
Product Number 175-6-220P 46F7847
Product Name Thermal Adhesive/Compound/Material Semiconductor Hardware, Insulators; Insulator Body Material Wakefield Thermal
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details
Thermal silicone pad for CPU heat conduction - SF500 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details
Thin Flim, General Purpose with 0.05mm Glass Cloth Reinforcement - SARCON ® GTR - Fujipoly® America Corp.
Specs
Form / Shape Gap Filler, Foam in Place Gasket
Gap Fill 0.0059 to 0.0118 inch (0.1500 to 0.3000 mm)
Industry Electronics; Semiconductors, IC's
View Details
2-Part, Thermally Conductive Silicone Potting Compound and Encapsulant, UL Listed - QSil-553 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics; OEM or Industrial
Features Flame Retardant; UL Rating
View Details