Wakefield Thermal, Inc. Pads, Sheets, Bridges PL-05-5-254

Description
Thermal Pad Gold 25.40mm x 25.40mm Square Tacky - Both Sides
Request a Quote Datasheet
Description
Thermal Pad Gold 25.40mm x 25.40mm Square Tacky - Both Sides
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pads, Sheets, Bridges - 345-1519-ND - DigiKey
Thief River Falls, MN, United States
Pads, Sheets, Bridges
345-1519-ND
Pads, Sheets, Bridges 345-1519-ND
Thermal Pad Gold 25.40mm x 25.40mm Square Tacky - Both Sides

Thermal Pad Gold 25.40mm x 25.40mm Square Tacky - Both Sides

Buy Now Datasheet
Thermal Adhesive/Compound/Material - PL-05-5-254 - Richardson RFPD
Downers Grove, IL, United States
Thermal Adhesive/Compound/Material
PL-05-5-254
Thermal Adhesive/Compound/Material PL-05-5-254
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Thermal Pad, 25.4X25.4Mm, 0.5Mm; Thickness Wakefield Thermal - 12AC7705 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Pad, 25.4X25.4Mm, 0.5Mm; Thickness Wakefield Thermal
12AC7705
Thermal Pad, 25.4X25.4Mm, 0.5Mm; Thickness Wakefield Thermal 12AC7705
THERMAL PAD, 25.4X25.4MM, 0.5MM; Thickness:0.5mm; Conductive Material:Silicone; Thermal Conductivity:5W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:25.4mm; External Width:25.4mm; Product Range:ulTIMiFlux Series RoHS Compliant: Yes

THERMAL PAD, 25.4X25.4MM, 0.5MM; Thickness:0.5mm; Conductive Material:Silicone; Thermal Conductivity:5W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:25.4mm; External Width:25.4mm; Product Range:ulTIMiFlux Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Leveling and Filling Compounds Thermal Compounds and Thermal Interface Materials Thermal Compounds and Thermal Interface Materials
Product Number 345-1519-ND PL-05-5-254 12AC7705
Product Name Pads, Sheets, Bridges Thermal Adhesive/Compound/Material Thermal Pad, 25.4X25.4Mm, 0.5Mm; Thickness Wakefield Thermal
Thermal Conductivity 5 W/m-K (2.89 BTU-ft/hr-ft²-F) 5 W/m-K (2.89 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Chemistries - Thermally Conductive Adhesives - DISSIPATOR 746D - 746D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Chemical System Silicone
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Underfill Materials for Printed Circuit Boards (PCBs) - ALPHA ® HiTech ® CU31-3300 - MacDermid Alpha Electronics Solutions
Specs
Industry Electronics; Semiconductors, IC's
Elongation 10.1 %
Dielectric Strength 635 kV/in (250 kV/cm)
View Details
Low Viscosity, Electrically Insulating Epoxy Features Excellent Optical Clarity - EP30LP-2 - Master Bond, Inc.
Specs
Type High Dielectric; Optical
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Form / Shape Liquid; Encapsulant or Conformal Coating; Gap Filler, Foam in Place Gasket
View Details
2-Part, Silicone Potting Compound and Encapsulant, UL Listed - QSil-563 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics
Features Flame Retardant; UL Rating
View Details