Wakefield Thermal, Inc. Thermal Adhesive/Compound/Material PL-05-5-1016

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Adhesive/Compound/Material - PL-05-5-1016 - Richardson RFPD
Downers Grove, IL, United States
Thermal Adhesive/Compound/Material
PL-05-5-1016
Thermal Adhesive/Compound/Material PL-05-5-1016
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Thermal Pad, 101.6X101.6Mm, 0.5Mm; Thickness Wakefield Thermal - 12AC7703 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Pad, 101.6X101.6Mm, 0.5Mm; Thickness Wakefield Thermal
12AC7703
Thermal Pad, 101.6X101.6Mm, 0.5Mm; Thickness Wakefield Thermal 12AC7703
THERMAL PAD, 101.6X101.6MM, 0.5MM; Thickness:0.5mm; Conductive Material:Silicone; Thermal Conductivity:5W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:101.6mm; External Width:101.6mm RoHS Compliant: Yes

THERMAL PAD, 101.6X101.6MM, 0.5MM; Thickness:0.5mm; Conductive Material:Silicone; Thermal Conductivity:5W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:101.6mm; External Width:101.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials Thermal Compounds and Thermal Interface Materials
Product Number PL-05-5-1016 12AC7703
Product Name Thermal Adhesive/Compound/Material Thermal Pad, 101.6X101.6Mm, 0.5Mm; Thickness Wakefield Thermal
Thermal Conductivity 5 W/m-K (2.89 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Ripley™ - E 468-2-7-55F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Very Low Modulus, Highly Thermally Conductive and Non-Flammable interface material - SARCON ® PG25A - Fujipoly® America Corp.
Specs
Form / Shape Putty; Gap Filler, Foam in Place Gasket
Chemical System Silicone
Gap Fill 0.0394 to 0.1969 inch (1 to 5 mm)
View Details
Formulations - Chemistries - Thermally Conductive Adhesives - DISSIPATOR 746D - 746D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Chemical System Silicone
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Heat Transfer Compound - T-85 - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Die Bonding Adhesives; Grease, Paste
Use Temperature 32 to 450 F (0 to 232 C)
View Details