Wakefield Thermal, Inc. Thermal Adhesive/Compound/Material CD-02-05-264

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Adhesive/Compound/Material - CD-02-05-264 - Richardson RFPD
Downers Grove, IL, United States
Thermal Adhesive/Compound/Material
CD-02-05-264
Thermal Adhesive/Compound/Material CD-02-05-264
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Phase Change Thermal Material, To264; Thermal Conductivity Wakefield Thermal - 17AC5042 - Newark, An Avnet Company
Chicago, IL, United States
Phase Change Thermal Material, To264; Thermal Conductivity Wakefield Thermal
17AC5042
Phase Change Thermal Material, To264; Thermal Conductivity Wakefield Thermal 17AC5042
PHASE CHANGE THERMAL MATERIAL, TO264; Thermal Conductivity:-; Conductive Material:-; Thickness:0.0762mm; Thermal Impedance:0.107°C/W; Dielectric Strength:-; External Length:26.67mm; External Width:21.59mm RoHS Compliant: Yes

PHASE CHANGE THERMAL MATERIAL, TO264; Thermal Conductivity:-; Conductive Material:-; Thickness:0.0762mm; Thermal Impedance:0.107°C/W; Dielectric Strength:-; External Length:26.67mm; External Width:21.59mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials Thermal Compounds and Thermal Interface Materials
Product Number CD-02-05-264 17AC5042
Product Name Thermal Adhesive/Compound/Material Phase Change Thermal Material, To264; Thermal Conductivity Wakefield Thermal
Unlock Full Specs
to access all available technical data

Similar Products

Silicone-Free Thermal Gel Series - AE30-LT - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Gel
Chemical System Silicone
Industry Electronics
View Details
Formulations - Applications - Thermally Conductive - Dissipator 745 - 745PT - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Two Component, Low Viscosity Epoxy Features Outstanding Chemical Resistance - EP62-1BF - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Liquid; Gap Filler, Foam in Place Gasket
View Details
Pedigree® - 40 VTC-40F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details