U.S. Plastic Corporation Datasheets for Bags and Sacks

Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials.
Bags and Sacks: Learn more

Page: 1 2 3
Product Name Notes
An "earth-friendly" solution to traditional plastic storage bags. Our biodegradable GreenLine LDPE bags are tested to biodegrade 15% within 12 months per ASTM D5511 test results when in contact with...
Bag-In Dispensers allow users to store and pour fresh food from inside the original bag! Just place the bag inside the container, cut off the top and insert the patented...
Bags have exceptional clarity that provides excellent visibility. Vapor and moisture barrier extends shelf life while preserving freshness, taste and appearance.
Blend of low density polyethylene disposable bags seal tightly, holds solids or liquids. Combination of tape and double wire framing on top of both sides make them stay open. To...
Buddeez' largest pet food dispensers simplify the storage and handling of today's 55 lbs. bulk pet food bags. This 80 qt. size has a maximum 70 lbs. capacity! Dispenser comes...
Buddeez' second largest pet food dispensers simplify the storage and handling of today's 44 lbs. bulk pet food bags. Dispenser comes with an attached scoop and it has easy 2...
Clear Dome Bags are made of PVC that is 100 gauge thick. To shrink, apply hot air using heat gun or household blow-dryer. Material does not emit foul odor. SGS...
Dimensions: 12-7/8" x 10-7/8" x 27" x 47-1/2" Circumference. x .8 mil
Dimensions: 13-1/4"L x 11-1/4"W x 38"H
Dispensers are ideal for all kinds of bagged pet foods, bird seed and cat litter. Contents stay fresh in the original bag while pouring with amazing neatness and ease through...
Double pull drawstring bags keep contents secure and are easy to open. Use for parts, work order, manuals, samples, personal belongings, hotel guest courtesy bag, retail packaging, craft stores and...
Each of our gusseted poly bags are made of 100% virgin Low Density. Polyethylene (LDPE) resin that meets FDA/USDA specifications. Side gussets expand easily to fit over bulky or irregular...
Economically priced for volume users. White zipper reclosable clear bags are good for light and heavy duty applications. Materials meet FDA standards. Sold in cases only..
Economically priced for volume users. White zipper reclosable clear bags are good for light and heavy duty applications. Materials meet FDA standards. Sold in cases only.
Elkay Seal Top Saddle Pack deli bags offer your customers the convenience of a resealable bag that keeps their sandwich fresh and secure. The bags are made from sturdy Low...
Elkays Portion Control Bags provide an economical, easy to use system for controlling food portions for restaurants, commercial kitchens and institutional food preparers. Portion Control Bags can be quickly and...
Giant size Whirl-Pak bags to accommodate large size samples and eliminate reducing into smaller pieces. The closing tab has one round and one flat wire to ensure the bag is...
Gusseted bags on rolls work great for lining bins, gaylords, bulk containers, box trucks and pallet top covers. Also ideal for protecting equipment, machinery, pallet loads, cabinets, furniture and items...
Innovative Biohazard bags have an outer pouch to keep paperwork separate and dry, a pre-printed biohazard symbol, and check boxes for processing. Made of 100% virgin Low Density Polyethylene resin...
Keeps coffee fresh inside the original bag. Clear container enables identification of flavors, brands and varieties of coffee. Features a stackable lid with handy flip top, and a long-handled scoop...
LABTITE features a liquid-tight adhesive closure system. Pull away release liner and press to close. No glove-to-adhesive contact with this system. 3 wall construction with front pouch for requisition slip...
Leakproof bags are constructed from clean seamless tubing and bottom sealed, no side or slit seals. They contain an EVA additive for extra strength that prevents the bag from bursting...
Look for our trademarked blue slider and green zipper to make sure you're getting the very best. And check out our convenient dispenser carton to make handling any product easier.
Low density polyethylene provides clarity for easy content identification. Meets FDA and USDA standards. Ideal for packing a variety of items from parts to samples. Perforated for easy tear-off. Can...
Made from 5 mil thick FEP fluoropolymer film. These flexible, sturdy bags are heat sealed on all four sides for complete chemical resistance and leak proof operation. Inert to almost...
Made of extra strength heavy gauge Metallocene Low Density Polyethylene (LDPE) film that meets FDA/USDA specifications. This special poly film retains flexibility at low temperatures to reduce breakage. Tubular construction...
Makes sample handling and testing much easier because it gives the users the ability to perform important laboratory functions with both hands. No rack or other holder is needed to...
Makes storing and dispensing from bulk-size bags easy as pie! Ideal for large cereal bags, pasta, snacks, rice you name it. Features our easy-grip handle and patented Dual-Pour flip lid...Pour...
Meets FDA requirements for use in food applications. Made from seamless LLDPE tubing and are bottom sealed for extra strength, with no slits or side seals. Bags 15 wide and...
Metallocene Ice Bags are made from a production process that yields a special balance of properties that are ideal for ice bag and cold storage applications. These bags have high...
Minigrip's flagship resealable bag has withstood the test of time. Since introducing the first reclosable, resealable bag in the US over 50 years ago, our Premium Red Line Reclosable Bag...
Minigrip's resealable bag with white block and hang holes has withstood the test of time. Since introducing the first reclosable, resealable bag in the US over 50 years ago, our...
Minigrip's resealable bag with white block has withstood the test of time. Since introducing the first reclosable, resealable bag in the US over 50 years ago, our Premium Red Line...
Minigrip's resealable bags with hangholes have withstood the test of time. Since introducing the first reclosable, resealable bag in the US over 50 years ago, our Premium Red Line Reclosable...
Most common size plastic retail and T-Shirt bags that is white and preprinted with Thank You. With the all-purpose dimensions of 11.5 x 6.5 x 21-1/6 barrel these t shirt...
No Leak Slide Seal Bags have a unique slide seal closure that helps to prevent leaks and works to keep the contents fresh. The new slide seal virtually eliminates leaks,...
Our most ideal and quality bag for flexible and transparent packing. Use with food, service racks, products needing protection against dust and for beautifying packaging. You will find many practical...
Our preprinted "thank you" bags 10" x 5" x 18" are durable and affordable handle bags for a variety of products like books, groceries and clothes. These 10x5x18 thank you...
Our white t-shirt bags 10" x 5" x 18" are durable and affordable handle bags for a variety of products like books, groceries and clothes. These 10x5x18 plastic shopping bags...
Our white t-shirt bags 11.5" x 21" are durable and affordable handle bags for a variety of products like books, groceries and clothes. These 11.5 x 6.5 x 21 t-shirt-carry-out...
Our white t-shirt bags 15" x 7" x 26" are durable and affordable handle bags for a variety of products like books, groceries and clothes. These 15x7x26 plastic shopping bags...
Our white t-shirt bags 18" x 8" x 28" are durable and affordable handle bags for a variety of products like books, groceries and clothes. These 18x8x28 plastic shopping bags...
Our white t-shirt bags 8" x 4" x 16" are durable and affordable handle bags for a variety of products like books, groceries and clothes. These 8x4x16 plastic shopping bags...
PanSaver bags improve food safety, enhance food quality and reduce your costs. No more soaking or scrubbing and clean-up is quick and easy. Grease goes in the trash not down...
Performance Seal Top Bags are specifically targeted at users who need dependable bag performance at elevated temperatures. Many foodservice operators hold prepared items at temperatures up to 200F, and these...
Slider bags are ideal for keeping small items packaged for easy handling. Bag opening width meets the size specified. Manufactured with added width to accommodate the slider. Excellent choice for...
Stores and pours fresh from inside the original bag. Perfect for bagged cereals, snacks and more. BPA-Free food grade plastic; use as a 1 quart size dry food keeper if...
Strength and durability prevents tears, saves money in clean-up costs. Eliminates double bagging for additional cost savings.
The 20" X 30" bag is perfect for your laptop(all sizes), gaming systems, radios and extra accessories. This Faraday bag features an outstanding 38-pound puncture resistance. The multiple layer construction...
The 32" X 38" bag is perfect for flat panel T.Vs (26" shown in picture), computer, monitors and all accessories. This Faraday bag features an outstanding 38-pound puncture resistance. The...
The 8" X 16" bag is perfect for remotes, walkie talkies, flashlights and video cameras. This Faraday bag features an outstanding 38-pound puncture resistance. The multiple layer construction provides full...
The 8" X 8" bag is perfect for your cell phones, ipods, MP3, thumbdrives, GPS and smaller cameras. This Faraday bag features an outstanding 38-pound puncture resistance. The multiple layer...
The ideal storage solution for 4 and 5 lbs. bags of sugar. Easy-grip handle makes lifting and pouring a breeze! Patented Dual-Pour flip lid enables both scoop access and controlled...
The multiple layer construction provides full protection against ESD, EMI/RFI and tribocharging. Electrical Properties *EMI Shielding (MIL-B-81705-Rev-C): >40 db Between 1 & 10 GHz *Resistivity-Conduct ive Metal Layer (ASTM D-257):...
These bags are ideal for delis, restaurants, cafeterias, and mass-feeder venues for packaged sandwiches, Paninis, wraps, cookies, brownies, etc. These bags are particularly well suited for pre-packaging of sandwich type...
These bags ensure that contents will not be disturbed before their intended use. Content is loaded from the bottom, then heat sealed. It is later accessed by opening the perforated...
These containers are equipped with an attached scoop so it's always handy. Flip lid convenience. Stackable design. Perfect pantry size for storing coffee, snacks, seasoning, sweetener, oats, cereal, flour and...
These convenient rolls make bulk filling easy. Bags are made of LLDPE. Meet FDA standards. Bags are pre-opened. Compatible with automatic packaging equipment. Sold in full rolls only.
These Green 6" x 9" specimen bags are 2 mil reclosable with a 3 wall construction. The pouch has a flap cover to insure that paperwork stays in place. Reclosable...
These gusseted poly bags on rolls are wound on 3" cores and manufactured with a durable bottom seal. Core plugs have 1" diameter holes. Stock items ship within 24 hours.
These Pink 6" x 9" specimen bags are 2 mil reclosable with a 3 wall construction. The pouch has a flap cover to insure that paperwork stays in place. Reclosable...
These Purple 6" x 9" specimen bags are 2 mil reclosable with a 3 wall construction. The pouch has a flap cover to insure that paperwork stays in place. Reclosable...
These Red 6" x 9" specimen bags are 2 mil reclosable with a 3 wall construction. The pouch has a flap cover to insure that paperwork stays in place. Reclosable...
This larger Bag-In Dispenser allows users to store and pour large bags of dry food. The convenient hand grips make handling larger food bags easy and neat. Users can lift...
Transparent bag provides protection for contents and clear visibility. A white area for writing on is the quick, easy way to mark contents of bag or write instructions. Available in...
Transparent bag provides protection for contents and clear visibility. These bags meet FDA standards for food handling applications. Dimensions listed are the I.D of the bag.
Transparent bag provides protection for contents and clear visibility. These bags meet FDA standards for food handling applications. Dimensions listed are the I.D. of the bag.
Transparent bag provides protection for contents and clear visibility. White area is the quick, easy way to write the contents of bag or instructions. Dimensions listed are the I.D of...
Transparent bag provides protection for contents and clear visibility. White area is the quick, easy way to write the contents of bag or instructions. Dimensions listed are the I.D. of...
Transparent metallic static shielding bags provide Faraday Cage protection and visibility for highly-sensitive components. These bags meet the electrical and physical requirements of ANSI/ESD S20.20 program compliant. Tested per MIL-STD-3010...
Weather-tight dispenser keeps charcoal fresh, dry... always ready to pour! The makers of Kingsford charcoal recommend that charcoal be stored inside the original bag. Our patented dispenser, with its Bag-Gripper...
When it comes to food storage and freezer bags, Minigrip offers a fresh look at quality. These ColorZip reclosable polyethylene food bags feature our premium easy open/close zipper and external...

<< Prev Next >>