U.S. Plastic Corporation 2 mil 24x20x48 gusseted bag 100/rl 49855

Description
These gusseted poly bags on rolls are wound on 3" cores and manufactured with a durable bottom seal. Core plugs have 1" diameter holes. Stock items ship within 24 hours. These gusseted bags are manufactured with 100% renewable energy from proprietary formulations. These are Smart Tech Bags, engineered to provide three times the impact and twice the tensile strength of traditional low-density polyethylene bags. Meet FDA standards.
Description
These gusseted poly bags on rolls are wound on 3" cores and manufactured with a durable bottom seal. Core plugs have 1" diameter holes. Stock items ship within 24 hours. These gusseted bags are manufactured with 100% renewable energy from proprietary formulations. These are Smart Tech Bags, engineered to provide three times the impact and twice the tensile strength of traditional low-density polyethylene bags. Meet FDA standards.

Suppliers

Company
Product
Description
Supplier Links
2 mil 24x20x48 gusseted bag 100/rl - 49855 - U.S. Plastic Corporation
Lima, OH, USA
2 mil 24x20x48 gusseted bag 100/rl
49855
2 mil 24x20x48 gusseted bag 100/rl 49855
These gusseted poly bags on rolls are wound on 3" cores and manufactured with a durable bottom seal. Core plugs have 1" diameter holes. Stock items ship within 24 hours. These gusseted bags are manufactured with 100% renewable energy from proprietary formulations. These are Smart Tech Bags, engineered to provide three times the impact and twice the tensile strength of traditional low-density polyethylene bags. Meet FDA standards.

These gusseted poly bags on rolls are wound on 3" cores and manufactured with a durable bottom seal. Core plugs have 1" diameter holes. Stock items ship within 24 hours. These gusseted bags are manufactured with 100% renewable energy from proprietary formulations. These are Smart Tech Bags, engineered to provide three times the impact and twice the tensile strength of traditional low-density polyethylene bags. Meet FDA standards.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 49855
Product Name 2 mil 24x20x48 gusseted bag 100/rl
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details