U.S. Plastic Corporation Minigrip ColorZip Bags 51232

Description
When it comes to food storage and freezer bags, Minigrip offers a fresh look at quality. These ColorZip reclosable polyethylene food bags feature our premium easy open/close zipper and external grip strips to simplify handling. And our strong moisture resistant dispenser cartons make using them a real picnic. It's no wonder food service professionals ask for them by name. The Double zipper and white write-on block is standard for quart, gallon, and jumbo (approximately 2 gallons) storage and freezer bags. Single Zipper and white write-on block standard for sandwich size. Double zipper feature provides greater leak-resistance. Freezer grade is thick and heavy-duty. Storage bags have improved cold-fracture resistance for short freezing (1-2 weeks). Quart size is TSA approved for all airports. Trademarked Blue/Green zipper assures you of the highest quality resealable food bag. Meets FDA standards for contact with food. Large offset lip with external grip ridges for easy handlingeven with gloves. Superior crush-resistant dispenser cartons that offer protection in the toughest environments. Sold in full cases only.
Description
When it comes to food storage and freezer bags, Minigrip offers a fresh look at quality. These ColorZip reclosable polyethylene food bags feature our premium easy open/close zipper and external grip strips to simplify handling. And our strong moisture resistant dispenser cartons make using them a real picnic. It's no wonder food service professionals ask for them by name. The Double zipper and white write-on block is standard for quart, gallon, and jumbo (approximately 2 gallons) storage and freezer bags. Single Zipper and white write-on block standard for sandwich size. Double zipper feature provides greater leak-resistance. Freezer grade is thick and heavy-duty. Storage bags have improved cold-fracture resistance for short freezing (1-2 weeks). Quart size is TSA approved for all airports. Trademarked Blue/Green zipper assures you of the highest quality resealable food bag. Meets FDA standards for contact with food. Large offset lip with external grip ridges for easy handlingeven with gloves. Superior crush-resistant dispenser cartons that offer protection in the toughest environments. Sold in full cases only.

Suppliers

Company
Product
Description
Supplier Links
Minigrip ColorZip Bags - 51232 - U.S. Plastic Corporation
Lima, OH, USA
Minigrip ColorZip Bags
51232
Minigrip ColorZip Bags 51232
When it comes to food storage and freezer bags, Minigrip offers a fresh look at quality. These ColorZip reclosable polyethylene food bags feature our premium easy open/close zipper and external grip strips to simplify handling. And our strong moisture resistant dispenser cartons make using them a real picnic. It's no wonder food service professionals ask for them by name. The Double zipper and white write-on block is standard for quart, gallon, and jumbo (approximately 2 gallons) storage and freezer bags. Single Zipper and white write-on block standard for sandwich size. Double zipper feature provides greater leak-resistance. Freezer grade is thick and heavy-duty. Storage bags have improved cold-fracture resistance for short freezing (1-2 weeks). Quart size is TSA approved for all airports. Trademarked Blue/Green zipper assures you of the highest quality resealable food bag. Meets FDA standards for contact with food. Large offset lip with external grip ridges for easy handlingeven with gloves. Superior crush-resistant dispenser cartons that offer protection in the toughest environments. Sold in full cases only.

When it comes to food storage and freezer bags, Minigrip offers a fresh look at quality. These ColorZip reclosable polyethylene food bags feature our premium easy open/close zipper and external grip strips to simplify handling. And our strong moisture resistant dispenser cartons make using them a real picnic. It's no wonder food service professionals ask for them by name. The Double zipper and white write-on block is standard for quart, gallon, and jumbo (approximately 2 gallons) storage and freezer bags. Single Zipper and white write-on block standard for sandwich size. Double zipper feature provides greater leak-resistance. Freezer grade is thick and heavy-duty. Storage bags have improved cold-fracture resistance for short freezing (1-2 weeks). Quart size is TSA approved for all airports. Trademarked Blue/Green zipper assures you of the highest quality resealable food bag. Meets FDA standards for contact with food. Large offset lip with external grip ridges for easy handlingeven with gloves. Superior crush-resistant dispenser cartons that offer protection in the toughest environments. Sold in full cases only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 51232
Product Name Minigrip ColorZip Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details