U.S. Plastic Corporation Air Tight Whirl-Pak Sampling Plastic Bags 48905

Description
Giant size Whirl-Pak bags to accommodate large size samples and eliminate reducing into smaller pieces. The closing tab has one round and one flat wire to ensure the bag is closed securely. Fold tab over tightly 4-5 times when closing, volume measurements are approximate. The white, write-on strip makes sample identification easier and more convenient. Its easy to write on this white strip using an ordinary ballpoint pen, pencil, or felt-tip marker. The paper-like finish virtually eliminates ink smearing, and provides a surface that will accept a variety of writing instruments. Capacity is measured in fluid ounces when the bag is closed and tab is folded over. Volume and dimensions are approximate; bags should not be used at temperatures above 180F (82C). Bags can be frozen to any temperature, even liquid nitrogen - careful handling required after freezing. All bags are sterilized after manufacturing.
Description
Giant size Whirl-Pak bags to accommodate large size samples and eliminate reducing into smaller pieces. The closing tab has one round and one flat wire to ensure the bag is closed securely. Fold tab over tightly 4-5 times when closing, volume measurements are approximate. The white, write-on strip makes sample identification easier and more convenient. Its easy to write on this white strip using an ordinary ballpoint pen, pencil, or felt-tip marker. The paper-like finish virtually eliminates ink smearing, and provides a surface that will accept a variety of writing instruments. Capacity is measured in fluid ounces when the bag is closed and tab is folded over. Volume and dimensions are approximate; bags should not be used at temperatures above 180F (82C). Bags can be frozen to any temperature, even liquid nitrogen - careful handling required after freezing. All bags are sterilized after manufacturing.

Suppliers

Company
Product
Description
Supplier Links
Air Tight Whirl-Pak Sampling  Plastic Bags - 48905 - U.S. Plastic Corporation
Lima, OH, USA
Air Tight Whirl-Pak Sampling Plastic Bags
48905
Air Tight Whirl-Pak Sampling Plastic Bags 48905
Giant size Whirl-Pak bags to accommodate large size samples and eliminate reducing into smaller pieces. The closing tab has one round and one flat wire to ensure the bag is closed securely. Fold tab over tightly 4-5 times when closing, volume measurements are approximate. The white, write-on strip makes sample identification easier and more convenient. Its easy to write on this white strip using an ordinary ballpoint pen, pencil, or felt-tip marker. The paper-like finish virtually eliminates ink smearing, and provides a surface that will accept a variety of writing instruments. Capacity is measured in fluid ounces when the bag is closed and tab is folded over. Volume and dimensions are approximate; bags should not be used at temperatures above 180F (82C). Bags can be frozen to any temperature, even liquid nitrogen - careful handling required after freezing. All bags are sterilized after manufacturing.

Giant size Whirl-Pak bags to accommodate large size samples and eliminate reducing into smaller pieces. The closing tab has one round and one flat wire to ensure the bag is closed securely. Fold tab over tightly 4-5 times when closing, volume measurements are approximate. The white, write-on strip makes sample identification easier and more convenient. Its easy to write on this white strip using an ordinary ballpoint pen, pencil, or felt-tip marker. The paper-like finish virtually eliminates ink smearing, and provides a surface that will accept a variety of writing instruments. Capacity is measured in fluid ounces when the bag is closed and tab is folded over. Volume and dimensions are approximate; bags should not be used at temperatures above 180F (82C). Bags can be frozen to any temperature, even liquid nitrogen - careful handling required after freezing. All bags are sterilized after manufacturing.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 48905
Product Name Air Tight Whirl-Pak Sampling Plastic Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details