U.S. Plastic Corporation 1.5 & 2 mil Polyethylene Gusset Bags on a Roll 49854

Description
These gusseted poly bags on rolls are wound on 3" cores and manufactured with a durable bottom seal. Core plugs have 1" diameter holes. Stock items ship within 24 hours. These gusseted bags are manufactured with 100% renewable energy from proprietary formulations. These are Smart Tech Bags, engineered to provide three times the impact and twice the tensile strength of traditional low-density polyethylene bags. Meet FDA standards.
Description
These gusseted poly bags on rolls are wound on 3" cores and manufactured with a durable bottom seal. Core plugs have 1" diameter holes. Stock items ship within 24 hours. These gusseted bags are manufactured with 100% renewable energy from proprietary formulations. These are Smart Tech Bags, engineered to provide three times the impact and twice the tensile strength of traditional low-density polyethylene bags. Meet FDA standards.

Suppliers

Company
Product
Description
Supplier Links
1.5 & 2 mil Polyethylene Gusset Bags on a Roll - 49854 - U.S. Plastic Corporation
Lima, OH, USA
1.5 & 2 mil Polyethylene Gusset Bags on a Roll
49854
1.5 & 2 mil Polyethylene Gusset Bags on a Roll 49854
These gusseted poly bags on rolls are wound on 3" cores and manufactured with a durable bottom seal. Core plugs have 1" diameter holes. Stock items ship within 24 hours. These gusseted bags are manufactured with 100% renewable energy from proprietary formulations. These are Smart Tech Bags, engineered to provide three times the impact and twice the tensile strength of traditional low-density polyethylene bags. Meet FDA standards.

These gusseted poly bags on rolls are wound on 3" cores and manufactured with a durable bottom seal. Core plugs have 1" diameter holes. Stock items ship within 24 hours. These gusseted bags are manufactured with 100% renewable energy from proprietary formulations. These are Smart Tech Bags, engineered to provide three times the impact and twice the tensile strength of traditional low-density polyethylene bags. Meet FDA standards.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 49854
Product Name 1.5 & 2 mil Polyethylene Gusset Bags on a Roll
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Laptop Bags - 1112292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Pet
Height 11.81 inch (300 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Packaging for Carbide Inserts - 23/32X23/32X1/4 (18.3X18.3X6.6 MM) 10 CELL INSERT BOX - IB10/A1 - MOCAP LLC
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 3.85 inch (97.7 mm)
View Details