U.S. Plastic Corporation Heavy Duty Ice Bags 49248

Description
Made of extra strength heavy gauge Metallocene Low Density Polyethylene (LDPE) film that meets FDA/USDA specifications. This special poly film retains flexibility at low temperatures to reduce breakage. Tubular construction with a durable double bottom seal, make these bags the best ice bags on the market. Side gusset expands easily to accommodate fast loading. Can be heat sealed, tied, stapled or taped shut. Sold in full cases only.
Description
Made of extra strength heavy gauge Metallocene Low Density Polyethylene (LDPE) film that meets FDA/USDA specifications. This special poly film retains flexibility at low temperatures to reduce breakage. Tubular construction with a durable double bottom seal, make these bags the best ice bags on the market. Side gusset expands easily to accommodate fast loading. Can be heat sealed, tied, stapled or taped shut. Sold in full cases only.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Ice Bags - 49248 - U.S. Plastic Corporation
Lima, OH, USA
Heavy Duty Ice Bags
49248
Heavy Duty Ice Bags 49248
Made of extra strength heavy gauge Metallocene Low Density Polyethylene (LDPE) film that meets FDA/USDA specifications. This special poly film retains flexibility at low temperatures to reduce breakage. Tubular construction with a durable double bottom seal, make these bags the best ice bags on the market. Side gusset expands easily to accommodate fast loading. Can be heat sealed, tied, stapled or taped shut. Sold in full cases only.

Made of extra strength heavy gauge Metallocene Low Density Polyethylene (LDPE) film that meets FDA/USDA specifications. This special poly film retains flexibility at low temperatures to reduce breakage. Tubular construction with a durable double bottom seal, make these bags the best ice bags on the market. Side gusset expands easily to accommodate fast loading. Can be heat sealed, tied, stapled or taped shut. Sold in full cases only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 49248
Product Name Heavy Duty Ice Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details