U.S. Plastic Corporation Quart Performance Line Seal Top 49014

Description
Performance Seal Top Bags are specifically targeted at users who need dependable bag performance at elevated temperatures. Many foodservice operators hold prepared items at temperatures up to 200F, and these bags offer outstanding performance in these conditions. Bags close securely and are easily opened, even with gloved hands, thanks to their offset lip and triple ridges. The bags are made with virgin polyethylene resin, so they meet USDA and FDA requirements for use with food products.
Description
Performance Seal Top Bags are specifically targeted at users who need dependable bag performance at elevated temperatures. Many foodservice operators hold prepared items at temperatures up to 200F, and these bags offer outstanding performance in these conditions. Bags close securely and are easily opened, even with gloved hands, thanks to their offset lip and triple ridges. The bags are made with virgin polyethylene resin, so they meet USDA and FDA requirements for use with food products.

Suppliers

Company
Product
Description
Supplier Links
Quart Performance Line Seal Top - 49014 - U.S. Plastic Corporation
Lima, OH, USA
Quart Performance Line Seal Top
49014
Quart Performance Line Seal Top 49014
Performance Seal Top Bags are specifically targeted at users who need dependable bag performance at elevated temperatures. Many foodservice operators hold prepared items at temperatures up to 200F, and these bags offer outstanding performance in these conditions. Bags close securely and are easily opened, even with gloved hands, thanks to their offset lip and triple ridges. The bags are made with virgin polyethylene resin, so they meet USDA and FDA requirements for use with food products.

Performance Seal Top Bags are specifically targeted at users who need dependable bag performance at elevated temperatures. Many foodservice operators hold prepared items at temperatures up to 200F, and these bags offer outstanding performance in these conditions. Bags close securely and are easily opened, even with gloved hands, thanks to their offset lip and triple ridges. The bags are made with virgin polyethylene resin, so they meet USDA and FDA requirements for use with food products.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 49014
Product Name Quart Performance Line Seal Top
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Laptop Bags - 2740325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; 100% Polyester
Width 12.99 inch (330 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details