U.S. Plastic Corporation Clear Gusseted Poly Bags 48863

Description
Each of our gusseted poly bags are made of 100% virgin Low Density. Polyethylene (LDPE) resin that meets FDA/USDA specifications. Side gussets expand easily to fit over bulky or irregular size objects. Tubular construction with a durable bottom seal, make these bags the best on the market. Features superior clarity for showing the quality of your products. All listed gauges are nominal. Can be heat sealed, tied, stapled or taped shut.
Description
Each of our gusseted poly bags are made of 100% virgin Low Density. Polyethylene (LDPE) resin that meets FDA/USDA specifications. Side gussets expand easily to fit over bulky or irregular size objects. Tubular construction with a durable bottom seal, make these bags the best on the market. Features superior clarity for showing the quality of your products. All listed gauges are nominal. Can be heat sealed, tied, stapled or taped shut.

Suppliers

Company
Product
Description
Supplier Links
Clear Gusseted Poly Bags - 48863 - U.S. Plastic Corporation
Lima, OH, USA
Clear Gusseted Poly Bags
48863
Clear Gusseted Poly Bags 48863
Each of our gusseted poly bags are made of 100% virgin Low Density. Polyethylene (LDPE) resin that meets FDA/USDA specifications. Side gussets expand easily to fit over bulky or irregular size objects. Tubular construction with a durable bottom seal, make these bags the best on the market. Features superior clarity for showing the quality of your products. All listed gauges are nominal. Can be heat sealed, tied, stapled or taped shut.

Each of our gusseted poly bags are made of 100% virgin Low Density. Polyethylene (LDPE) resin that meets FDA/USDA specifications. Side gussets expand easily to fit over bulky or irregular size objects. Tubular construction with a durable bottom seal, make these bags the best on the market. Features superior clarity for showing the quality of your products. All listed gauges are nominal. Can be heat sealed, tied, stapled or taped shut.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 48863
Product Name Clear Gusseted Poly Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Anti Static Packaging - 8153492 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded; ESD
Height 4.92 inch (125 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details