U.S. Plastic Corporation Minigrip ColorZip Bags 51234

Description
When it comes to food storage and freezer bags, Minigrip offers a fresh look at quality. These ColorZip reclosable polyethylene food bags feature our premium easy open/close zipper and external grip strips to simplify handling. And our strong moisture resistant dispenser cartons make using them a real picnic. It's no wonder food service professionals ask for them by name. The Double zipper and white write-on block is standard for quart, gallon, and jumbo (approximately 2 gallons) storage and freezer bags. Single Zipper and white write-on block standard for sandwich size. Double zipper feature provides greater leak-resistance. Freezer grade is thick and heavy-duty. Storage bags have improved cold-fracture resistance for short freezing (1-2 weeks). Quart size is TSA approved for all airports. Trademarked Blue/Green zipper assures you of the highest quality resealable food bag. Meets FDA standards for contact with food. Large offset lip with external grip ridges for easy handlingeven with gloves. Superior crush-resistant dispenser cartons that offer protection in the toughest environments. Sold in full cases only.
Description
When it comes to food storage and freezer bags, Minigrip offers a fresh look at quality. These ColorZip reclosable polyethylene food bags feature our premium easy open/close zipper and external grip strips to simplify handling. And our strong moisture resistant dispenser cartons make using them a real picnic. It's no wonder food service professionals ask for them by name. The Double zipper and white write-on block is standard for quart, gallon, and jumbo (approximately 2 gallons) storage and freezer bags. Single Zipper and white write-on block standard for sandwich size. Double zipper feature provides greater leak-resistance. Freezer grade is thick and heavy-duty. Storage bags have improved cold-fracture resistance for short freezing (1-2 weeks). Quart size is TSA approved for all airports. Trademarked Blue/Green zipper assures you of the highest quality resealable food bag. Meets FDA standards for contact with food. Large offset lip with external grip ridges for easy handlingeven with gloves. Superior crush-resistant dispenser cartons that offer protection in the toughest environments. Sold in full cases only.

Suppliers

Company
Product
Description
Supplier Links
Minigrip ColorZip Bags - 51234 - U.S. Plastic Corporation
Lima, OH, USA
Minigrip ColorZip Bags
51234
Minigrip ColorZip Bags 51234
When it comes to food storage and freezer bags, Minigrip offers a fresh look at quality. These ColorZip reclosable polyethylene food bags feature our premium easy open/close zipper and external grip strips to simplify handling. And our strong moisture resistant dispenser cartons make using them a real picnic. It's no wonder food service professionals ask for them by name. The Double zipper and white write-on block is standard for quart, gallon, and jumbo (approximately 2 gallons) storage and freezer bags. Single Zipper and white write-on block standard for sandwich size. Double zipper feature provides greater leak-resistance. Freezer grade is thick and heavy-duty. Storage bags have improved cold-fracture resistance for short freezing (1-2 weeks). Quart size is TSA approved for all airports. Trademarked Blue/Green zipper assures you of the highest quality resealable food bag. Meets FDA standards for contact with food. Large offset lip with external grip ridges for easy handlingeven with gloves. Superior crush-resistant dispenser cartons that offer protection in the toughest environments. Sold in full cases only.

When it comes to food storage and freezer bags, Minigrip offers a fresh look at quality. These ColorZip reclosable polyethylene food bags feature our premium easy open/close zipper and external grip strips to simplify handling. And our strong moisture resistant dispenser cartons make using them a real picnic. It's no wonder food service professionals ask for them by name. The Double zipper and white write-on block is standard for quart, gallon, and jumbo (approximately 2 gallons) storage and freezer bags. Single Zipper and white write-on block standard for sandwich size. Double zipper feature provides greater leak-resistance. Freezer grade is thick and heavy-duty. Storage bags have improved cold-fracture resistance for short freezing (1-2 weeks). Quart size is TSA approved for all airports. Trademarked Blue/Green zipper assures you of the highest quality resealable food bag. Meets FDA standards for contact with food. Large offset lip with external grip ridges for easy handlingeven with gloves. Superior crush-resistant dispenser cartons that offer protection in the toughest environments. Sold in full cases only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 51234
Product Name Minigrip ColorZip Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details
Anti Static Packaging - 707145 - RS Components, Ltd.
Specs
Container Type Bag
Height 5.98 inch (152 mm)
Width 4.02 inch (102 mm)
View Details