R. S. Hughes Company, Inc. Datasheets for Packaging Tapes
Packaging tape is a rolled adhesive lining manufactured for sealing, wrapping, enclosing, and bundling to prepare items for handling, storage, or shipping. This includes packaging like shrink wrap and corrosion inhibiting films.
Packaging Tapes: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 3M 2515 tan flatback tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum... | |
| 3M 2515 tan flatback tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum... | |
| 3M 2515 tan flatback tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum... | |
| 3M 2515 tan flatback tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum... | |
| 3M 2515 tan flatback tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum... | |
| 3M 2515 tan flatback tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum... | |
| 3M 2519 High Performance tan flatback tape comes in a 120 mm width, 55 m length and uses a rubber adhesive. Can be used to a maximum temperature of +200... | |
| 3M 2519 High Performance tan flatback tape comes in a 144 mm width, 55 m length and uses a rubber adhesive. Can be used to a maximum temperature of +200... | |
| 3M 2519 High Performance tan flatback tape comes in a 1575 mm width, 1850 m length and uses a rubber adhesive. Can be used to a maximum temperature of +200... | |
| 3M 2519 High Performance tan flatback tape comes in a 1575 mm width, 55 m length and uses a rubber adhesive. Can be used to a maximum temperature of +200... | |
| 3M 2519 High Performance tan flatback tape comes in a 168 mm width, 55 m length and uses a rubber adhesive. Can be used to a maximum temperature of +200... | |
| 3M 2519 High Performance tan flatback tape comes in a 18 mm width, 55 m length and uses a rubber adhesive. Can be used to a maximum temperature of +200... | |
| 3M 2519 High Performance tan flatback tape comes in a 24 mm width, 55 m length and uses a rubber adhesive. Can be used to a maximum temperature of +200... | |
| 3M 2519 High Performance tan flatback tape comes in a 36 mm width, 55 m length and uses a rubber adhesive. Can be used to a maximum temperature of +200... | |
| 3M 2519 High Performance tan flatback tape comes in a 48 mm width, 55 m length and uses a rubber adhesive. Can be used to a maximum temperature of +200... | |
| 3M 2519 High Performance tan flatback tape comes in a 72 mm width, 55 m length and uses a rubber adhesive. Can be used to a maximum temperature of +200... | |
| 3M 2519 High Performance tan flatback tape comes in a 96 mm width, 55 m length and uses a rubber adhesive. Can be used to a maximum temperature of +200... | |
| 3M 3565 IW clear label protection tape uses a hot melt synthetic rubber resin adhesive and is packaged 18 rolls per case. Provides a tensile strength of 22 lb/in. When... | |
| 3M 6141 white water activated tape comes in a 6 in width, 5000 ft length, uses a water activated modified cornstarch adhesive and is packaged 24 rolls per case. When... | |
| 3M 6143 brown water activated tape comes in a 72 mm width, 3000 ft length, uses a water activated modified cornstarch adhesive and is packaged 2 rolls per case. When... | |
| 3M 6144 kraft water activated tape comes in a 70 mm width, 450 ft length, uses a water activated modified cornstarch adhesive and is packaged 10 rolls per case. When... | |
| 3M 6145 kraft water activated tape comes in a 72 mm width, 450 ft length, uses a water activated modified cornstarch adhesive and is packaged 10 rolls per case. When... | |
| 3M 6145 white water activated tape comes in a 3 in width, 3300 ft length, uses a water activated modified cornstarch adhesive and is packaged 96 rolls per case. When... | |
| 3M 6145 white water activated tape comes in a 6 in width, 4500 ft length, uses a water activated modified cornstarch adhesive and is packaged 24 rolls per case. When... | |
| 3M 6146 brown water activated tape comes in a 6 in width, 4500 ft length, uses a water activated modified cornstarch adhesive and is packaged 24 rolls per case. When... | |
| 3M 6147 kraft water activated tape comes in a 3 in width, 1000 ft length and uses a starch adhesive. When purchasing this product, consider the thickness. The variances in... | |
| 3M Highland 5910 clear standard box sealing tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 4 rolls per pack, 12 packs... | |
| 3M Scotch 255 brown box sealing kit comes in a 1 1/2 in width, 60 yd length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls... | |
| 3M Scotch 3071 clear standard box sealing tape comes in a 144 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 2 rolls... | |
| 3M Scotch 3071 clear standard box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 3071 clear standard box sealing tape comes in a 48 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls... | |
| 3M Scotch 3071 clear standard box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls... | |
| 3M Scotch 3071 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls... | |
| 3M Scotch 3071 clear standard box sealing tape comes in a 72 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls... | |
| 3M Scotch 3071 clear standard box sealing tape comes in a 72 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls... | |
| 3M Scotch 3072 clear standard box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 3072 clear standard box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls... | |
| 3M Scotch 3072 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls... | |
| 3M Scotch 3072 clear standard box sealing tape comes in a 72 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls... | |
| 3M Scotch 3073 clear standard box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 3073 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls... | |
| 3M Scotch 311 clear standard box sealing tape comes in a 288 mm width, 914 m length, uses an acrylic adhesive and is packaged 1 roll per case. Provides a... | |
| 3M Scotch 311 clear standard box sealing tape comes in a 48 mm width, 100 m length, uses an acrylic adhesive and is packaged 36 rolls per case. Provides a... | |
| 3M Scotch 311 clear standard box sealing tape comes in a 48 mm width, 1500 m length, uses an acrylic adhesive and is packaged 6 rolls per case. Provides a... | |
| 3M Scotch 311 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses an acrylic adhesive and is packaged 36 rolls per case. Provides a... | |
| 3M Scotch 311 clear standard box sealing tape comes in a 48 mm width, 914 m length, uses an acrylic adhesive and is packaged 6 rolls per case. Provides a... | |
| 3M Scotch 311 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Provides a... | |
| 3M Scotch 311 clear standard box sealing tape comes in a 72 mm width, 1500 m length, uses an acrylic adhesive and is packaged 4 rolls per case. Provides a... | |
| 3M Scotch 311 clear standard box sealing tape comes in a 72 mm width, 914 m length, uses an acrylic adhesive and is packaged 4 rolls per case. Provides a... | |
| 3M Scotch 311 tan standard box sealing tape comes in a 48 in width, 1500 m length, uses an acrylic adhesive and is packaged 6 rolls per case. Provides a... | |
| 3M Scotch 311 tan standard box sealing tape comes in a 48 mm width, 100 m length, uses an acrylic adhesive and is packaged 36 rolls per case. Provides a... | |
| 3M Scotch 311 tan standard box sealing tape comes in a 48 mm width, 914 m length, uses an acrylic adhesive and is packaged 6 rolls per case. Provides a... | |
| 3M Scotch 311 tan standard box sealing tape comes in a 72 mm width, 1500 m length, uses an acrylic adhesive and is packaged 4 rolls per case. Provides a... | |
| 3M Scotch 311 tan standard box sealing tape comes in a 72 mm width, 914 m length, uses an acrylic adhesive and is packaged 4 rolls per case. Provides a... | |
| 3M Scotch 311 white standard box sealing tape comes in a 144 mm width, 914 m length, uses an acrylic adhesive and is packaged 2 rolls per case. Provides a... | |
| 3M Scotch 313 clear standard box sealing tape comes in a 48 mm width, 100 m length, uses an acrylic adhesive and is packaged 36 rolls per case. Provides a... | |
| 3M Scotch 313 clear standard box sealing tape comes in a 48 mm width, 1500 m length, uses an acrylic adhesive and is packaged 6 rolls per case. Provides a... | |
| 3M Scotch 313 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses an acrylic adhesive and is packaged 36 rolls per case. Provides a... | |
| 3M Scotch 313 clear standard box sealing tape comes in a 48 mm width, 914 m length, uses an acrylic adhesive and is packaged 6 rolls per case. Provides a... | |
| 3M Scotch 313 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Provides a... | |
| 3M Scotch 313 clear standard box sealing tape comes in a 72 mm width, 50 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Provides a... | |
| 3M Scotch 313 clear standard box sealing tape comes in a 72 mm width, 914 m length, uses an acrylic adhesive and is packaged 4 rolls per case. Provides a... | |
| 3M Scotch 3199 clear / red printed box sealing tape comes in a 48 mm width, 100 m length, uses an acrylic adhesive and is packaged 36 rolls per case. | |
| 3M Scotch 3199 clear / red printed box sealing tape comes in a 48 mm width, 914 m length, uses an acrylic adhesive and is packaged 6 rolls per case. | |
| 3M Scotch 341-DC-NA clear standard box sealing tape comes in a 2 in width, 800 in length and is packaged 12 rolls per case. | |
| 3M Scotch 347-DC-NA tan standard box sealing tape comes in a 1.88 in width, 800 in length and is packaged 12 rolls per case. | |
| 3M Scotch 350 clear filament strapping tape comes in a 2 in width, 360 in length and is packaged 36 rolls per case. Provides a tensile strength of 300 lb/in. | |
| 3M Scotch 351 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 353 clear packaging tape comes in a 36 mm width, 1500 m length, uses a rubber adhesive and is packaged 8 rolls per case. When purchasing this product,... | |
| 3M Scotch 353 clear standard box sealing tape comes in a 36 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 8 rolls... | |
| 3M Scotch 353 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a... | |
| 3M Scotch 353 clear standard box sealing tape comes in a 48 mm width, 914 m length, uses a rubber adhesive and is packaged 6 rolls per case. Provides a... | |
| 3M Scotch 355 clear standard box sealing tape comes in a 144 mm width, 330 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 8 rolls... | |
| 3M Scotch 355 clear standard box sealing tape comes in a 192 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 28 rolls... | |
| 3M Scotch 355 clear standard box sealing tape comes in a 288 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll... | |
| 3M Scotch 355 clear standard box sealing tape comes in a 36 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 48 rolls... | |
| 3M Scotch 355 clear standard box sealing tape comes in a 36 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls... | |
| 3M Scotch 355 clear standard box sealing tape comes in a 4 in width, 1000 yd length, uses a hot melt synthetic rubber resin adhesive and is packaged 3 rolls... | |
| 3M Scotch 355 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 355 clear standard box sealing tape comes in a 6 in width, 1000 yd length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll... | |
| 3M Scotch 355 clear standard box sealing tape comes in a 72 mm width, 225 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls... | |
| 3M Scotch 355 clear standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls... | |
| 3M Scotch 355 clear standard box sealing tape comes in a 96 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll... | |
| 3M Scotch 355 tan standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 355 tan standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls... | |
| 3M Scotch 371 clear standard box sealing tape comes in a 144 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls... | |
| 3M Scotch 371 clear standard box sealing tape comes in a 144 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 2 rolls... | |
| 3M Scotch 371 clear standard box sealing tape comes in a 2 in width, 1000 yd length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll... | |
| 3M Scotch 371 clear standard box sealing tape comes in a 288 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll... | |
| 3M Scotch 371 clear standard box sealing tape comes in a 36 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 8 rolls... | |
| 3M Scotch 371 clear standard box sealing tape comes in a 48 mm width, 2000 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 3 rolls... | |
| 3M Scotch 371 clear standard box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls... | |
| 3M Scotch 371 clear standard box sealing tape comes in a 66 mm width, 1828 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll... | |
| 3M Scotch 371 clear standard box sealing tape comes in a 72 mm width, 1828 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 3 rolls... | |
| 3M Scotch 371 PK6 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6... | |
| 3M Scotch 371 PK6 clear standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6... | |
| 3M Scotch 371 PK6 tan standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6... | |
| 3M Scotch 371 tan standard box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 371 tan standard box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls... | |
| 3M Scotch 371 tan standard box sealing tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls... | |
| 3M Scotch 371 tan standard box sealing tape comes in a 72 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls... | |
| 3M Scotch 371 white standard box sealing tape comes in a 144 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 2 rolls... | |
| 3M Scotch 371 white standard box sealing tape comes in a 288 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll... | |
| 3M Scotch 371CP white standard box sealing tape comes in a 72 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls... | |
| 3M Scotch 372 clear standard box sealing tape comes in a 144 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 2 rolls... | |
| 3M Scotch 372 clear standard box sealing tape comes in a 288 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll... | |
| 3M Scotch 372 clear standard box sealing tape comes in a 36 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 48 rolls... | |
| 3M Scotch 372 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 372 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls... | |
| 3M Scotch 372 clear standard box sealing tape comes in a 96 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll... | |
| 3M Scotch 372 tan standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 3721 clear cold temperature box sealing tape comes in a 48 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 3... | |
| 3M Scotch 373 blue standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 373 brown standard box sealing tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls... | |
| 3M Scotch 373 clear standard box sealing tape comes in a 144 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 2 rolls... | |
| 3M Scotch 373 clear standard box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 373 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 373 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls... | |
| 3M Scotch 373 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls... | |
| 3M Scotch 373 clear standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls... | |
| 3M Scotch 373 green standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 373 orange standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 373 red standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 373 tan standard box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 373 tan standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 373 tan standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls... | |
| 3M Scotch 373 white standard box sealing tape comes in a 144 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 2 rolls... | |
| 3M Scotch 373 white standard box sealing tape comes in a 288 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll... | |
| 3M Scotch 373 white standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 373 yellow standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 3732 tan printed box sealing tape comes in a 48 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 3 rolls... | |
| 3M Scotch 3732 tan printed box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 375 clear standard box sealing tape comes in a 120 mm width, 55 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 8 rolls... | |
| 3M Scotch 375 clear standard box sealing tape comes in a 144 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 2 rolls... | |
| 3M Scotch 375 clear standard box sealing tape comes in a 1500 mm width, 55 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls... | |
| 3M Scotch 375 clear standard box sealing tape comes in a 216 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll... | |
| 3M Scotch 375 clear standard box sealing tape comes in a 24 mm width, 755 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll... | |
| 3M Scotch 375 clear standard box sealing tape comes in a 258 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll... | |
| 3M Scotch 375 clear standard box sealing tape comes in a 288 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll... | |
| 3M Scotch 375 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 375 tan standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 375 tan standard box sealing tape comes in a 72 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls... | |
| 3M Scotch 3771 red / white printed box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged... | |
| 3M Scotch 3772 red / white printed box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged... | |
| 3M Scotch 3775 white printed box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 3779 clear printed box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls... | |
| 3M Scotch 3779 clear printed box sealing tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls... | |
| 3M Scotch 600 clear box sealing tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Provides a tensile... | |
| 3M Scotch 600 clear box sealing tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 4 rolls per pack, 9 packs per... | |
| 3M Scotch 600 clear box sealing tape comes in a 1/2 in width, 1296 in length, uses an acrylic adhesive and is packaged 12 rolls per case. Provides a tensile... | |
| 3M Scotch 600 clear box sealing tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 48 packs per case. Provides a tensile... | |
| 3M Scotch 600 clear box sealing tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 4 rolls per pack, 18 packs per... | |
| 3M Scotch 600 clear box sealing tape comes in a 2 in width, 72 yd length, uses an acrylic adhesive and is packaged 4 rolls per pack, 6 packs per... | |
| 3M Scotch 600 clear box sealing tape comes in a 3 in width, 500 yd length, uses an acrylic adhesive and is packaged 4 per case. Provides a tensile strength... | |
| 3M Scotch 600 clear box sealing tape comes in a 3/4 in width, 1296 in length, uses an acrylic adhesive and is packaged 144 rolls per case. Provides a tensile... | |
| 3M Scotch 600 clear box sealing tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 4 rolls per pack, 12 packs per... | |
| 3M Scotch 600 clear box sealing tape comes in a 3/8 in width, 72 yd length, uses an acrylic adhesive and is packaged 12 boxes per inner, 8 boxes per... | |
| 3M Scotch 600-6pk clear box sealing tape comes in a 3/4 in width, 1296 in length, uses an acrylic adhesive and is packaged 6 rolls. Provides a tensile strength of... | |
| 3M Scotch 600-72-3PK clear box sealing tape comes in a 1 in width, 2592 in length, uses an acrylic adhesive and is packaged 3 packs per inner, 12 packs per... | |
| 3M Scotch 600K12 clear box sealing tape comes in a 3/4 in width, 1000 in length, uses an acrylic adhesive and is packaged 12 packs per inner, 12 packs per... | |
| 3M Scotch 600K6 clear box sealing tape comes in a 3/4 in width, 1000 in length, uses an acrylic adhesive and is packaged 6 packs per inner, 12 packs per... | |
| 3M Scotch 610 clear heat resistant box sealing tape comes in a 1 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per box,... | |
| 3M Scotch 610 clear heat resistant box sealing tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per box, 3... | |
| 3M Scotch 610 clear heat resistant box sealing tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Provides... | |
| 3M Scotch 610 clear heat resistant box sealing tape comes in a 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Provides... | |
| 3M Scotch 610 clear heat resistant box sealing tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per box, 2... | |
| 3M Scotch 610 clear heat resistant box sealing tape comes in a 3/4 in width, 72 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Provides... | |
| 3M Scotch 610 clear heat resistant box sealing tape comes in a 3/8 in width, 72 yd length, uses a rubber adhesive and is packaged 96 rolls per case. Provides... | |
| 3M Scotch 681 clear standard box sealing tape comes in a 3/4 in width, 72 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a... | |
| 3M Scotch 690 black color coding bag/packaging tape comes in a 12 mm width, 66 m length, uses a rubber adhesive and is packaged 4 rolls per pack, 36 packs... | |
| 3M Scotch 690 blue color coding bag/packaging tape comes in a 12 mm width, 66 m length, uses a rubber adhesive and is packaged 4 rolls per pack, 36 packs... | |
| 3M Scotch 690 PK4 red color coding bag/packaging tape comes in a 24 mm width, 66 m length, uses a rubber adhesive and is packaged 4 rolls per pack, 18... | |
| 3M Scotch 690 red color coding bag/packaging tape comes in a 12 mm width, 66 m length, uses a rubber adhesive and is packaged 4 rolls per pack, 36 packs... | |
| 3M Scotch 690 red color coding bag/packaging tape comes in a 48 mm width, 66 m length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a... | |
| 3M Scotch 690 white color coding bag/packaging tape comes in a 12 mm width, 66 m length, uses a rubber adhesive and is packaged 4 rolls per pack, 36 packs... | |
| 3M Scotch 690 yellow color coding bag/packaging tape comes in a 12 mm width, 66 m length, uses a rubber adhesive and is packaged 4 rolls per pack, 36 packs... | |
| 3M Scotch 800 clear label protection tape uses an acrylic adhesive and is packaged 12 rolls per box, 2 boxes per case. In addition to the other properties this product... | |
| 3M Scotch 800 clear label protection tape uses an acrylic adhesive and is packaged 12 rolls per box, 3 boxes per case. In addition to the other properties this product... | |
| 3M Scotch 800 clear label protection tape uses an acrylic adhesive and is packaged 24 rolls per case. In addition to the other properties this product is abrasion-resistant, UV-resistant. | |
| 3M Scotch 800 clear label protection tape uses an acrylic adhesive and is packaged 6 rolls per inner, 24 rolls per case. In addition to the other properties this product... | |
| 3M Scotch 821 pink label protection tape uses an acrylic adhesive and is packaged 8 rolls per case. Provides a tensile strength of 12 lb/in. When purchasing this product, consider... | |
| 3M Scotch 823 yellow label protection tape uses a rubber adhesive and is packaged 18 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider... | |
| 3M Scotch 8347 clear filament tape comes in a 1 in width, 5470 yd length, uses a rubber adhesive and is packaged 1 pad per case. Provides a tensile strength... | |
| 3M Scotch 8470 clear standard box sealing tape comes in a 14 in width, 2200 yd length, uses a rubber adhesive and is packaged 1 roll per case. | |
| 3M Scotch 880 clear filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile... | |
| 3M Scotch 880 clear filament strapping tape comes in a 24 mm width, 330 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 880 clear filament strapping tape comes in a 406 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 880 clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 880 clear filament strapping tape comes in a 9 mm width, 55 m length, uses a rubber adhesive and is packaged 96 rolls per case. Provides a tensile... | |
| 3M Scotch 880 red filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 880MSR clear filament strapping tape comes in a 12 mm width, 55 m length, uses a modified synthetic rubber (msr) adhesive and is packaged 72 rolls per case. | |
| 3M Scotch 880MSR clear filament strapping tape comes in a 1524 mm width, 55 m length, uses a modified synthetic rubber (msr) adhesive and is packaged 1 roll per case. | |
| 3M Scotch 8884 clear stretchable box sealing tape comes in a 48 mm width, 25 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a... | |
| 3M Scotch 8886 clear stretchable box sealing tape comes in a 357 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a... | |
| 3M Scotch 8886 clear stretchable box sealing tape comes in a 36 mm width, 25 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a... | |
| 3M Scotch 8886 clear stretchable box sealing tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a... | |
| 3M Scotch 8896 blue filament strapping tape comes in a 288 mm width, 330 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 8896 white filament strapping tape comes in a 1524 mm width, 55 m length, uses a rubber adhesive and is packaged 4 rolls per case. Provides a tensile... | |
| 3M Scotch 8896 white filament strapping tape comes in a 18 mm width, 330 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile... | |
| 3M Scotch 8898 blue filament strapping tape comes in a 144 mm width, 55 m length, uses a rubber adhesive and is packaged 8 rolls per case. Provides a tensile... | |
| 3M Scotch 8898 blue filament strapping tape comes in a 1520 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 8898 blue filament strapping tape comes in a 24 mm width, 330 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 8898 blue filament strapping tape comes in a 24 mm width, 330 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile... | |
| 3M Scotch 8898 blue filament strapping tape comes in a 288 mm width, 330 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 8898 blue filament strapping tape comes in a 48 mm width, 330 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 8898 blue strapping tape comes in a 12 mm width, 330 m length and uses a rubber adhesive. Provides a tensile strength of 160 lb/in. When purchasing this... | |
| 3M Scotch 8898 PK12 blue strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per pack, 4 packs per... | |
| 3M Scotch 8898 PK9 blue strapping tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 9 rolls per pack, 4 packs per... | |
| 3M Scotch 8899HP blue filament strapping tape comes in a 12 mm width, 55 m length and is packaged 72 rolls per case. In addition to the other properties this... | |
| 3M Scotch 8899HP blue filament strapping tape comes in a 18 mm width, 55 m length and is packaged 48 rolls per case. In addition to the other properties this... | |
| 3M Scotch 8899HP blue filament strapping tape comes in a 24 mm width, 55 m length and is packaged 36 rolls per case. In addition to the other properties this... | |
| 3M Scotch 8899HP blue filament strapping tape comes in a 36 mm width, 55 m length and is packaged 24 rolls per case. In addition to the other properties this... | |
| 3M Scotch 8899HP blue filament strapping tape comes in a 48 mm width, 55 m length and is packaged 24 rolls per case. In addition to the other properties this... | |
| 3M Scotch 8899HP blue filament strapping tape comes in a 72 mm width, 55 m length and is packaged 12 rolls per case. In addition to the other properties this... | |
| 3M Scotch 8899HP blue filament strapping tape comes in a 96 mm width, 55 m length and is packaged 8 rolls per case. In addition to the other properties this... | |
| 3M Scotch 890MSR black filament strapping tape comes in a 216 mm width, 165 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 890MSR black filament strapping tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile... | |
| 3M Scotch 890MSR black filament strapping tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile... | |
| 3M Scotch 890MSR black filament strapping tape comes in a 9 3/8 in width, 180 yd length, uses a rubber adhesive and is packaged 1 roll per case. Provides a... | |
| 3M Scotch 890MSR clear filament strapping tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a tensile... | |
| 3M Scotch 890MSR clear filament strapping tape comes in a 48 mm width, 50 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 890MSR clear filament strapping tape comes in a 48 mm width, 660 m length, uses a rubber adhesive and is packaged 6 rolls per case. Provides a tensile... | |
| 3M Scotch 890MSR clear filament strapping tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile... | |
| 3M Scotch 890RCT clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. | |
| 3M Scotch 890RCT clear filament strapping tape comes in a 60 mm width, 55 m length, uses a rubber adhesive and is packaged 16 rolls per case. | |
| 3M Scotch 890SR clear filament strapping tape comes in a 18 mm width, 55 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 48 rolls per... | |
| 3M Scotch 8915 clear filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile... | |
| 3M Scotch 8915 clear filament strapping tape comes in a 18 mm width, 700 m length, uses a rubber adhesive and is packaged 84 rolls per case. Provides a tensile... | |
| 3M Scotch 8915 clear filament strapping tape comes in a 36 mm width, 260 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 8916V blue filament strapping tape comes in a 36 mm width, 360 m length, uses a rubber adhesive and is packaged 42 rolls per case. Provides a tensile... | |
| 3M Scotch 8916V clear filament strapping tape comes in a 108 mm width, 55 m length, uses a rubber adhesive and is packaged 8 rolls per case. Provides a tensile... | |
| 3M Scotch 8916V clear filament strapping tape comes in a 216 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile... | |
| 3M Scotch 8916V clear filament strapping tape comes in a 48 mm width, 110 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile... | |
| 3M Scotch 8919 clear filament strapping tape comes in a 9 mm width, 55 m length, uses a rubber adhesive and is packaged 135 rolls per case. Provides a tensile... | |
| 3M Scotch 8919MSR clear filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile... | |
| 3M Scotch 8919MSR clear filament strapping tape comes in a 144 mm width, 55 m length, uses a modified synthetic rubber (msr) adhesive and is packaged 12 rolls per case. | |
| 3M Scotch 8919MSR clear filament strapping tape comes in a 15 mm width, 260 m length, uses a modified synthetic rubber (msr) adhesive and is packaged 12 rolls per case. | |
| 3M Scotch 8919MSR clear filament strapping tape comes in a 18 mm width, 550 m length, uses a modified synthetic rubber (msr) adhesive and is packaged 1 roll per case. | |
| 3M Scotch 8919MSR clear filament strapping tape comes in a 288 mm width, 100 m length, uses a modified synthetic rubber (msr) adhesive and is packaged 1 roll per case. | |
| 3M Scotch 8919MSR clear filament strapping tape comes in a 288 mm width, 330 m length, uses a modified synthetic rubber (msr) adhesive and is packaged 1 roll per case. | |
| 3M Scotch 8919MSR clear filament strapping tape comes in a 48 mm width, 55 m length, uses a modified synthetic rubber (msr) adhesive and is packaged 24 rolls per case. | |
| 3M Scotch 8919MSR clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 144 rolls per case. Provides a tensile... | |
| 3M Scotch 8919MSR clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile... | |
| 3M Scotch 8919MSR clear filament strapping tape comes in a 60 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile... | |
| 3M Scotch 893 clear filament strapping tape comes in a 18 mm width, 70 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile... | |
| 3M Scotch 893 clear filament strapping tape comes in a 18 mm width, 720 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 893 clear filament strapping tape comes in a 305 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 893 clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile... | |
| 3M Scotch 893 clear filament strapping tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 893 clear filament strapping tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile... | |
| 3M Scotch 893 clear filament tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 6 rolls per pack, 12 packs per case. | |
| 3M Scotch 893 clear filament tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 2 rolls per pack, 18 packs per case. | |
| 3M Scotch 894 black filament strapping tape comes in a 12 mm width, 330 m length, uses a rubber adhesive and is packaged 18 rolls per case. Provides a tensile... | |
| 3M Scotch 894 black filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 8957 clear strapping tape comes in a 36 mm width, 55 m length and is packaged 12 rolls per case. | |
| 3M Scotch 8959 clear filament strapping tape comes in a 12 in width, 180 yd length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 8959 clear filament strapping tape comes in a 12 in width, 360 yd length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 8959 clear filament strapping tape comes in a 12 in width, 720 yd length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 8959 clear filament strapping tape comes in a 1340 mm width, 66 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 8959 clear filament strapping tape comes in a 18 mm width, 914 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 8959 clear filament strapping tape comes in a 2 in width, 1000 yd length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 8959 clear filament strapping tape comes in a 3/4 in width, 720 yd length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 8959 clear filament strapping tape comes in a 305 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 8959 clear filament strapping tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile... | |
| 3M Scotch 8959 clear filament strapping tape comes in a 4 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 8959 clear filament strapping tape comes in a 48 in width, 180 yd length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 8959 clear filament strapping tape comes in a 50 mm width, 50 m length, uses a rubber adhesive and is packaged 18 rolls per case. Provides a tensile... | |
| 3M Scotch 8959 clear filament strapping tape comes in a 6 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 8959 clear filament strapping tape comes in a 72 mm width, 330 m length, uses a rubber adhesive and is packaged 4 rolls per case. Provides a tensile... | |
| 3M Scotch 8959 clear filament strapping tape comes in a 96 mm width, 50 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 8959 clear filament strapping tape comes in a 96 mm width, 650 m length, uses a rubber adhesive and is packaged 2 rolls per case. Provides a tensile... | |
| 3M Scotch 896 white filament strapping tape comes in a 18 mm width, 330 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 896 white filament strapping tape comes in a 24 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 897 clear filament strapping tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 897 clear filament strapping tape comes in a 12 mm width, 330 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 897 clear filament strapping tape comes in a 24 mm width, 550 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 897 clear filament strapping tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile... | |
| 3M Scotch 897 clear filament strapping tape comes in a 5/8 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 897 clear filament strapping tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile... | |
| 3M Scotch 898 clear filament strapping tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 898 clear filament strapping tape comes in a 12 in width, 180 yd length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 898 clear filament strapping tape comes in a 120 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 898 clear filament strapping tape comes in a 18 mm width, 660 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 898 clear filament strapping tape comes in a 24 mm width, 330 m length, uses a rubber adhesive and is packaged 6 rolls per case. Provides a tensile... | |
| 3M Scotch 898 clear filament strapping tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 898 clear filament strapping tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a tensile... | |
| 3M Scotch 898 clear filament strapping tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 898 clear filament strapping tape comes in a 305 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 898 clear filament strapping tape comes in a 36 mm width, 330 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 898 clear filament strapping tape comes in a 406 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 898 clear filament strapping tape comes in a 48 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 898 clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile... | |
| 3M Scotch 898 clear filament strapping tape comes in a 48 mm width, 660 m length, uses a rubber adhesive and is packaged 3 rolls per case. Provides a tensile... | |
| 3M Scotch 898 clear filament strapping tape comes in a 6 in width, 360 yd length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 898 clear filament strapping tape comes in a 7 in width, 180 yd length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 898 clear filament strapping tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile... | |
| 3M Scotch 898 clear filament strapping tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 30 rolls per case. Provides a tensile... | |
| 3M Scotch 8981 clear filament strapping tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 8981 clear filament strapping tape comes in a 12 in width, 360 yd length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 8981 clear filament strapping tape comes in a 156 mm width, 330 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 8981 clear filament strapping tape comes in a 24 mm width, 330 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 8981 clear filament strapping tape comes in a 9 mm width, 55 m length, uses a rubber adhesive and is packaged 338 rolls per case. Provides a tensile... | |
| 3M Scotch 8988 clear filament strapping tape comes in a 24 mm width, 330 m length, uses a rubber adhesive and is packaged 6 rolls per case. Provides a tensile... | |
| 3M Scotch 898MSR clear filament strapping tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a tensile... | |
| 3M Scotch 898MSR clear filament strapping tape comes in a 288 mm width, 330 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch 898MSR clear filament strapping tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile... | |
| 3M Scotch 899 red filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Scotch clear box sealing kit comes in a 48 mm width, 50 m length and uses a rubber adhesive. Provides a tensile strength of 35 lb/in. When purchasing this... | |
| 3M Tartan 302 clear standard box sealing tape comes in a 48 mm width, 100 m length, uses an acrylic adhesive and is packaged 36 rolls per case. Provides a... | |
| 3M Tartan 302 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Provides a... | |
| 3M Tartan 305 clear standard box sealing tape comes in a 48 mm width, 100 m length, uses an acrylic adhesive and is packaged 36 rolls per case. Provides a... | |
| 3M Tartan 305 clear standard box sealing tape comes in a 48 mm width, 1500 m length, uses an acrylic adhesive and is packaged 6 rolls per case. Provides a... | |
| 3M Tartan 305 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses an acrylic adhesive and is packaged 36 rolls per case. Provides a... | |
| 3M Tartan 305 clear standard box sealing tape comes in a 48 mm width, 914 m length, uses an acrylic adhesive and is packaged 6 rolls per case. Provides a... | |
| 3M Tartan 305 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Provides a... | |
| 3M Tartan 305 clear standard box sealing tape comes in a 72 mm width, 914 m length, uses an acrylic adhesive and is packaged 4 rolls per case. Provides a... | |
| 3M Tartan 305 tan standard box sealing tape comes in a 48 mm width, 914 m length, uses an acrylic adhesive and is packaged 6 rolls per case. Provides a... | |
| 3M Tartan 305 tan standard box sealing tape comes in a 72 mm width, 100 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Provides a... | |
| 3M Tartan 305 tan standard box sealing tape comes in a 72 mm width, 914 m length, uses an acrylic adhesive and is packaged 4 rolls per case. Provides a... | |
| 3M Tartan 369 clear standard box sealing tape comes in a 12 mm width, 55 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll... | |
| 3M Tartan 3765 clear label protection tape uses an acrylic adhesive and is packaged 12 rolls per case. In addition to the other properties this product is abrasion-resistant, moisture-resistant, UV-resistant. | |
| 3M Tartan 3765 clear label protection tape uses an acrylic adhesive and is packaged 8 rolls per case. In addition to the other properties this product is abrasion-resistant, moisture-resistant, UV-resistant. | |
| 3M Tartan 381 clear standard box sealing tape comes in a 48 mm width, 50 m length and is packaged 24 rolls per case. | |
| 3M Tartan 8934 clear filament strapping tape comes in a 12 mm width, 330 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Tartan 8934 clear filament strapping tape comes in a 144 mm width, 50 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Tartan 8934 clear filament strapping tape comes in a 15 mm width, 55 m length, uses a rubber adhesive and is packaged 60 per case. When purchasing this product,... | |
| 3M Tartan 8934 clear filament strapping tape comes in a 24 mm width, 330 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile... | |
| 3M Tartan 8934 clear filament strapping tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile... | |
| 3M Tartan 8934 clear filament strapping tape comes in a 48 mm width, 200 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Tartan 8934 clear filament strapping tape comes in a 48 mm width, 330 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile... | |
| 3M Tartan 8934 clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 packs per case. Provides a tensile... | |
| 3M Tartan 8934 clear filament strapping tape comes in a 5/8 in width, 60 yd length, uses a rubber adhesive and is packaged 56 rolls per case. Provides a tensile... | |
| 3M Tartan 8934 clear filament strapping tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile... | |
| 3M Venture Tape 442B black filament strapping tape comes in a 63 in width, 55 yd length, uses an acrylic adhesive and is packaged 1 per case. | |
| 3M Venture Tape 442B black filament strapping tape comes in a 99 mm width, 50 m length, uses an acrylic adhesive and is packaged 15 per case. | |
| 3M Venture Tape 442W white filament strapping tape comes in a 12 in width, 55 yd length, uses an acrylic adhesive and is packaged 5 per case. | |
| 3M Venture Tape 442W white filament strapping tape comes in a 6 in width, 55 yd length, uses an acrylic adhesive and is packaged 10 per case. | |
| 3M Venture Tape 442W white filament strapping tape comes in a 63 in width, 55 yd length, uses an acrylic adhesive and is packaged 1 per case. | |
| Choose different colors to code merchandise. Strong 2.4 Mil tape. Works on standard bag tape dispensers. | |
| Shipping Supply clear bag tape comes in a 3/8 in width and 180 yd length. When purchasing this product, consider the thickness. The variances in thickness often make an important... | |
| Shipping Supply clear bag tape comes in a 3/8 in width, 180 yd length and is packaged 16 per case. When purchasing this product, consider the thickness. The variances in... | |
| Shipping Supply dark blue bag tape comes in a 3/8 in width and 180 yd length. When purchasing this product, consider the thickness. The variances in thickness often make an... | |
| Shipping Supply dark blue bag tape comes in a 3/8 in width, 180 yd length and is packaged 16 per case. When purchasing this product, consider the thickness. The variances... | |
| Shipping Supply dark green bag tape comes in a 3/8 in width and 180 yd length. When purchasing this product, consider the thickness. The variances in thickness often make an... | |
| Shipping Supply dark green bag tape comes in a 3/8 in width, 180 yd length and is packaged 16 per case. When purchasing this product, consider the thickness. The variances... | |
| Shipping Supply orange bag tape comes in a 3/8 in width, 180 yd length and is packaged 16 per case. When purchasing this product, consider the thickness. The variances in... | |
| Shipping Supply red bag tape comes in a 3/8 in width and 180 yd length. When purchasing this product, consider the thickness. The variances in thickness often make an important... | |
| Shipping Supply red bag tape comes in a 3/8 in width, 180 yd length and is packaged 16 per case. When purchasing this product, consider the thickness. The variances in... | |
| Shipping Supply white bag tape comes in a 3/8 in width and 180 yd length. When purchasing this product, consider the thickness. The variances in thickness often make an important... | |
| Shipping Supply white bag tape comes in a 3/8 in width, 180 yd length and is packaged 16 per case. When purchasing this product, consider the thickness. The variances in... | |
| Shipping Supply yellow bag tape comes in a 3/8 in width and 180 yd length. When purchasing this product, consider the thickness. The variances in thickness often make an important... | |
| Shipping Supply yellow bag tape comes in a 3/8 in width, 180 yd length and is packaged 16 per case. When purchasing this product, consider the thickness. The variances in... |
| << Prev |