3M 3M Tartan 8934 Clear Filament Strapping Tape - 144 mm Width x 50 m Length - 4 mil Thick - 03060 CT060905503

Description
3M Tartan 8934 clear filament strapping tape comes in a 144 mm width, 50 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Tartan 8934 clear filament strapping tape comes in a 144 mm width, 50 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Tartan 8934 Clear Filament Strapping Tape - 144 mm Width x 50 m Length - 4 mil Thick - 03060 - 051115-03060 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Tartan 8934 Clear Filament Strapping Tape - 144 mm Width x 50 m Length - 4 mil Thick - 03060
051115-03060
3M Tartan 8934 Clear Filament Strapping Tape - 144 mm Width x 50 m Length - 4 mil Thick - 03060 051115-03060
3M Tartan 8934 clear filament strapping tape comes in a 144 mm width, 50 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Tartan 8934 clear filament strapping tape comes in a 144 mm width, 50 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-03060
Product Name 3M Tartan 8934 Clear Filament Strapping Tape - 144 mm Width x 50 m Length - 4 mil Thick - 03060
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Gaffer Tapes - 2498375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Black
Width 1.89 inches (48 mm)
Thickness 0.1181 inches (3 mm)
View Details
Patco High Temperature, Fine Line Masking Tape - 172R - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0063 inches (0.1600 mm)
Adhesive PVC - Polyvinylchloride
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details