3M 3M Scotch 3772 Red / White Printed Box Sealing Tape - Pattern/Text = FRAGILE, HANDLE WITH CARE - 48 mm Width x 50 m Length - 2.2 mil Thick - 68772 70006747185

Description
3M Scotch 3772 red / white printed box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with FRAGILE, HANDLE WITH CARE. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 2.2 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 3772 red / white printed box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with FRAGILE, HANDLE WITH CARE. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 2.2 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 3772 Red / White Printed Box Sealing Tape - Pattern/Text = FRAGILE, HANDLE WITH CARE - 48 mm Width x 50 m Length - 2.2 mil Thick - 68772 - 051115-68772 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 3772 Red / White Printed Box Sealing Tape - Pattern/Text = FRAGILE, HANDLE WITH CARE - 48 mm Width x 50 m Length - 2.2 mil Thick - 68772
051115-68772
3M Scotch 3772 Red / White Printed Box Sealing Tape - Pattern/Text = FRAGILE, HANDLE WITH CARE - 48 mm Width x 50 m Length - 2.2 mil Thick - 68772 051115-68772
3M Scotch 3772 red / white printed box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with FRAGILE, HANDLE WITH CARE. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 2.2 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 3772 red / white printed box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with FRAGILE, HANDLE WITH CARE. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 2.2 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-68772
Product Name 3M Scotch 3772 Red / White Printed Box Sealing Tape - Pattern/Text = FRAGILE, HANDLE WITH CARE - 48 mm Width x 50 m Length - 2.2 mil Thick - 68772
Color Red / White
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8772497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
Double Coated Polyester Tape - 2019M - Budnick Converting, Inc.
Specs
Type Adhesive; Double Coated Polyester Tape
Thickness 0.0085 inches (0.2159 mm)
Adhesive PET - Polyester
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details