3M 3M Scotch 3073 Clear Standard Box Sealing Tape - 48 mm Width x 100 m Length - 2.6 mil Thick - 68767 70006747136

Description
3M Scotch 3073 clear standard box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.6 mil thickness.
Description
3M Scotch 3073 clear standard box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.6 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 3073 Clear Standard Box Sealing Tape - 48 mm Width x 100 m Length - 2.6 mil Thick - 68767 - 051115-68767 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 3073 Clear Standard Box Sealing Tape - 48 mm Width x 100 m Length - 2.6 mil Thick - 68767
051115-68767
3M Scotch 3073 Clear Standard Box Sealing Tape - 48 mm Width x 100 m Length - 2.6 mil Thick - 68767 051115-68767
3M Scotch 3073 clear standard box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.6 mil thickness.

3M Scotch 3073 clear standard box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.6 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-68767
Product Name 3M Scotch 3073 Clear Standard Box Sealing Tape - 48 mm Width x 100 m Length - 2.6 mil Thick - 68767
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Packing Tapes - 692621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Brown
Width 1.97 inches (50 mm)
Thickness 0.0020 inches (0.0500 mm)
View Details
Cohesive Friction Tape - 167 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Cohesive Friction Tape
Thickness 0.0140 inches (0.3556 mm)
Adhesive Uncoated Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details