3M 3M Scotch 8898 PK12 Blue Strapping Tape - 18 mm Width x 55 m Length - 4.6 mil Thick - 74921 70076788114

Description
3M Scotch 8898 PK12 blue strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per pack, 4 packs per case. Provides a tensile strength of 160 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This strapping tape has a 4.6 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 8898 PK12 blue strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per pack, 4 packs per case. Provides a tensile strength of 160 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This strapping tape has a 4.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 8898 PK12 Blue Strapping Tape - 18 mm Width x 55 m Length - 4.6 mil Thick - 74921 - 051125-74921 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 8898 PK12 Blue Strapping Tape - 18 mm Width x 55 m Length - 4.6 mil Thick - 74921
051125-74921
3M Scotch 8898 PK12 Blue Strapping Tape - 18 mm Width x 55 m Length - 4.6 mil Thick - 74921 051125-74921
3M Scotch 8898 PK12 blue strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per pack, 4 packs per case. Provides a tensile strength of 160 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This strapping tape has a 4.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 8898 PK12 blue strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per pack, 4 packs per case. Provides a tensile strength of 160 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This strapping tape has a 4.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-74921
Product Name 3M Scotch 8898 PK12 Blue Strapping Tape - 18 mm Width x 55 m Length - 4.6 mil Thick - 74921
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8772517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
PTFE Skived Film Tape - 204-2 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; PTFE Skived Film Tape
Thickness 0.0035 inches (0.0889 mm)
Adhesive PTFE - Skived
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details