3M 3M Scotch 690 Red Color Coding Bag/Packaging Tape - 12 mm Width x 66 m Length - 2.3 mil Thick - 74883 70006787736

Description
3M Scotch 690 red color coding bag/packaging tape comes in a 12 mm width, 66 m length, uses a rubber adhesive and is packaged 4 rolls per pack, 36 packs per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 690 red color coding bag/packaging tape comes in a 12 mm width, 66 m length, uses a rubber adhesive and is packaged 4 rolls per pack, 36 packs per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 690 Red Color Coding Bag/Packaging Tape - 12 mm Width x 66 m Length - 2.3 mil Thick - 74883 - 051125-74883 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 690 Red Color Coding Bag/Packaging Tape - 12 mm Width x 66 m Length - 2.3 mil Thick - 74883
051125-74883
3M Scotch 690 Red Color Coding Bag/Packaging Tape - 12 mm Width x 66 m Length - 2.3 mil Thick - 74883 051125-74883
3M Scotch 690 red color coding bag/packaging tape comes in a 12 mm width, 66 m length, uses a rubber adhesive and is packaged 4 rolls per pack, 36 packs per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.

3M Scotch 690 red color coding bag/packaging tape comes in a 12 mm width, 66 m length, uses a rubber adhesive and is packaged 4 rolls per pack, 36 packs per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-74883
Product Name 3M Scotch 690 Red Color Coding Bag/Packaging Tape - 12 mm Width x 66 m Length - 2.3 mil Thick - 74883
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8772501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
Premium Duct Tape - 345N - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0120 inches (0.3048 mm)
Adhesive Polyethylene Coated Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details