3M 3M Scotch 3771 Red / White Printed Box Sealing Tape - Pattern/Text = IF SEAL IS BROKEN CHECK CONTENTS BEFORE ACCEPTING - 48 mm Width x 100 m Length - 1.9 mil Thick - 68774 70006747219

Description
3M Scotch 3771 red / white printed box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with IF SEAL IS BROKEN CHECK CONTENTS BEFORE ACCEPTING. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 1.9 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 3771 red / white printed box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with IF SEAL IS BROKEN CHECK CONTENTS BEFORE ACCEPTING. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 1.9 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 3771 Red / White Printed Box Sealing Tape - Pattern/Text = IF SEAL IS BROKEN CHECK CONTENTS BEFORE ACCEPTING - 48 mm Width x 100 m Length - 1.9 mil Thick - 68774 - 051115-68774 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 3771 Red / White Printed Box Sealing Tape - Pattern/Text = IF SEAL IS BROKEN CHECK CONTENTS BEFORE ACCEPTING - 48 mm Width x 100 m Length - 1.9 mil Thick - 68774
051115-68774
3M Scotch 3771 Red / White Printed Box Sealing Tape - Pattern/Text = IF SEAL IS BROKEN CHECK CONTENTS BEFORE ACCEPTING - 48 mm Width x 100 m Length - 1.9 mil Thick - 68774 051115-68774
3M Scotch 3771 red / white printed box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with IF SEAL IS BROKEN CHECK CONTENTS BEFORE ACCEPTING. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 1.9 mil thickness. In addition to the other properties this product is moisture-resistant.

3M Scotch 3771 red / white printed box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with IF SEAL IS BROKEN CHECK CONTENTS BEFORE ACCEPTING. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 1.9 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-68774
Product Name 3M Scotch 3771 Red / White Printed Box Sealing Tape - Pattern/Text = IF SEAL IS BROKEN CHECK CONTENTS BEFORE ACCEPTING - 48 mm Width x 100 m Length - 1.9 mil Thick - 68774
Color Red / White
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 4439828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
Linered Foil Tape - 347 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0050 inches (0.1270 mm)
Adhesive Aluminum
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details