3M 3M Scotch 375 Clear Standard Box Sealing Tape - 288 mm Width x 914 m Length - 3.1 mil Thick - 64411 70006742897

Description
3M Scotch 375 clear standard box sealing tape comes in a 288 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.1 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 375 clear standard box sealing tape comes in a 288 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.1 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 375 Clear Standard Box Sealing Tape - 288 mm Width x 914 m Length - 3.1 mil Thick - 64411 - 051115-64411 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 375 Clear Standard Box Sealing Tape - 288 mm Width x 914 m Length - 3.1 mil Thick - 64411
051115-64411
3M Scotch 375 Clear Standard Box Sealing Tape - 288 mm Width x 914 m Length - 3.1 mil Thick - 64411 051115-64411
3M Scotch 375 clear standard box sealing tape comes in a 288 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.1 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 375 clear standard box sealing tape comes in a 288 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.1 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64411
Product Name 3M Scotch 375 Clear Standard Box Sealing Tape - 288 mm Width x 914 m Length - 3.1 mil Thick - 64411
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Packing Tapes - 1769805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Transparent
Color Transparent
View Details
Clear Polyethylene Surface Protectione - 03M00-068C - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details