3M 3M Scotch 3072 Clear Standard Box Sealing Tape - 72 mm Width x 100 m Length - 2.3 mil Thick - 64807 70006745981

Description
3M Scotch 3072 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.3 mil thickness.
Description
3M Scotch 3072 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.3 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 3072 Clear Standard Box Sealing Tape - 72 mm Width x 100 m Length - 2.3 mil Thick - 64807 - 051115-64807 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 3072 Clear Standard Box Sealing Tape - 72 mm Width x 100 m Length - 2.3 mil Thick - 64807
051115-64807
3M Scotch 3072 Clear Standard Box Sealing Tape - 72 mm Width x 100 m Length - 2.3 mil Thick - 64807 051115-64807
3M Scotch 3072 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.3 mil thickness.

3M Scotch 3072 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 24 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.3 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64807
Product Name 3M Scotch 3072 Clear Standard Box Sealing Tape - 72 mm Width x 100 m Length - 2.3 mil Thick - 64807
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8772523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
Fasson 0808 Aluminum Foil - 0808 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0069 inches (0.1753 mm)
Adhesive Aluminum
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details