3M 3M Scotch 8981 Clear Filament Strapping Tape - 24 mm Width x 330 m Length - 6.6 mil Thick - 03058 CT060905263

Description
3M Scotch 8981 clear filament strapping tape comes in a 24 mm width, 330 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.6 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 8981 clear filament strapping tape comes in a 24 mm width, 330 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 8981 Clear Filament Strapping Tape - 24 mm Width x 330 m Length - 6.6 mil Thick - 03058 - 051115-03058 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 8981 Clear Filament Strapping Tape - 24 mm Width x 330 m Length - 6.6 mil Thick - 03058
051115-03058
3M Scotch 8981 Clear Filament Strapping Tape - 24 mm Width x 330 m Length - 6.6 mil Thick - 03058 051115-03058
3M Scotch 8981 clear filament strapping tape comes in a 24 mm width, 330 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 8981 clear filament strapping tape comes in a 24 mm width, 330 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-03058
Product Name 3M Scotch 8981 Clear Filament Strapping Tape - 24 mm Width x 330 m Length - 6.6 mil Thick - 03058
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Packing Tapes - 692637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Transparent
Color Transparent
Width 1.97 inches (50 mm)
View Details
Strip-N-Stick Silicone Sponge Tape - 100S.094 - Budnick Converting, Inc.
Specs
Type Adhesive; Strip-N-Stick Silicone Sponge Tape
Thickness 0.0938 inches (2.38 mm)
Adhesive Siliconized Sponge
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details