3M 3M 2515 Tan Flatback Tape - 18 mm Width x 55 m Length - 6.9 mil Thick - 98873 70006765997

Description
3M 2515 tan flatback tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flatback tape has a 6.9 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M 2515 tan flatback tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flatback tape has a 6.9 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 2515 Tan Flatback Tape - 18 mm Width x 55 m Length - 6.9 mil Thick - 98873 - 051128-98873 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 2515 Tan Flatback Tape - 18 mm Width x 55 m Length - 6.9 mil Thick - 98873
051128-98873
3M 2515 Tan Flatback Tape - 18 mm Width x 55 m Length - 6.9 mil Thick - 98873 051128-98873
3M 2515 tan flatback tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flatback tape has a 6.9 mil thickness. In addition to the other properties this product is moisture-resistant.

3M 2515 tan flatback tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flatback tape has a 6.9 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-98873
Product Name 3M 2515 Tan Flatback Tape - 18 mm Width x 55 m Length - 6.9 mil Thick - 98873
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8772508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
High Modulus Extruded PTFE Tape - 2265-2 - Budnick Converting, Inc.
Specs
Type Adhesive; High Modulus Extruded PTFE Tape
Thickness 0.0035 inches (0.0889 mm)
Adhesive PTFE - Hi Modulous
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details