3M 3M Scotch 373 Tan Standard Box Sealing Tape - 48 mm Width x 50 m Length - 2.5 mil Thick - 68795 70006747417

Description
3M Scotch 373 tan standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 373 tan standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 373 Tan Standard Box Sealing Tape - 48 mm Width x 50 m Length - 2.5 mil Thick - 68795 - 051115-68795 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 373 Tan Standard Box Sealing Tape - 48 mm Width x 50 m Length - 2.5 mil Thick - 68795
051115-68795
3M Scotch 373 Tan Standard Box Sealing Tape - 48 mm Width x 50 m Length - 2.5 mil Thick - 68795 051115-68795
3M Scotch 373 tan standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 373 tan standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-68795
Product Name 3M Scotch 373 Tan Standard Box Sealing Tape - 48 mm Width x 50 m Length - 2.5 mil Thick - 68795
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
PTFE Tpae series - e-PTFE 50 0.5 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details