3M 3M Scotch 3072 Clear Standard Box Sealing Tape - 72 mm Width x 914 m Length - 2.3 mil Thick - 64808 70006745999

Description
3M Scotch 3072 clear standard box sealing tape comes in a 72 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.3 mil thickness.
Description
3M Scotch 3072 clear standard box sealing tape comes in a 72 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.3 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 3072 Clear Standard Box Sealing Tape - 72 mm Width x 914 m Length - 2.3 mil Thick - 64808 - 051115-64808 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 3072 Clear Standard Box Sealing Tape - 72 mm Width x 914 m Length - 2.3 mil Thick - 64808
051115-64808
3M Scotch 3072 Clear Standard Box Sealing Tape - 72 mm Width x 914 m Length - 2.3 mil Thick - 64808 051115-64808
3M Scotch 3072 clear standard box sealing tape comes in a 72 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.3 mil thickness.

3M Scotch 3072 clear standard box sealing tape comes in a 72 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.3 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64808
Product Name 3M Scotch 3072 Clear Standard Box Sealing Tape - 72 mm Width x 914 m Length - 2.3 mil Thick - 64808
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Packing Tapes - 1769805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Transparent
Color Transparent
View Details
Double Coated Polyester Film - 333 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Double Coated Polyester Film
Thickness 0.0047 inches (0.1194 mm)
Adhesive PET - Polyester
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details