3M 3M Scotch 371 Clear Standard Box Sealing Tape - 48 mm Width x 914 m Length - 1.8 mil Thick - 74511 CT060850956

Description
3M Scotch 371 clear standard box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 371 clear standard box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 371 Clear Standard Box Sealing Tape - 48 mm Width x 914 m Length - 1.8 mil Thick - 74511 - 021200-74511 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 371 Clear Standard Box Sealing Tape - 48 mm Width x 914 m Length - 1.8 mil Thick - 74511
021200-74511
3M Scotch 371 Clear Standard Box Sealing Tape - 48 mm Width x 914 m Length - 1.8 mil Thick - 74511 021200-74511
3M Scotch 371 clear standard box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 371 clear standard box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-74511
Product Name 3M Scotch 371 Clear Standard Box Sealing Tape - 48 mm Width x 914 m Length - 1.8 mil Thick - 74511
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8325385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
4.4 mil General Use Masking Tape - 201+ - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0044 inches (0.1118 mm)
Adhesive Crepe Paper
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details