3M 3M Scotch 355 Clear Standard Box Sealing Tape - 6 in Width x 1000 yd Length - 3.4 mil Thick - 86220 70007504080

Description
3M Scotch 355 clear standard box sealing tape comes in a 6 in width, 1000 yd length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 355 clear standard box sealing tape comes in a 6 in width, 1000 yd length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 355 Clear Standard Box Sealing Tape - 6 in Width x 1000 yd Length - 3.4 mil Thick - 86220 - 076308-86220 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 355 Clear Standard Box Sealing Tape - 6 in Width x 1000 yd Length - 3.4 mil Thick - 86220
076308-86220
3M Scotch 355 Clear Standard Box Sealing Tape - 6 in Width x 1000 yd Length - 3.4 mil Thick - 86220 076308-86220
3M Scotch 355 clear standard box sealing tape comes in a 6 in width, 1000 yd length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

3M Scotch 355 clear standard box sealing tape comes in a 6 in width, 1000 yd length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 076308-86220
Product Name 3M Scotch 355 Clear Standard Box Sealing Tape - 6 in Width x 1000 yd Length - 3.4 mil Thick - 86220
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyester
View Details