3M 3M Scotch 8959 Clear Filament Strapping Tape - 18 mm Width x 914 m Length - 5.7 mil Thick - 03009 CT060898203

Description
3M Scotch 8959 clear filament strapping tape comes in a 18 mm width, 914 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 150 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.7 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 8959 clear filament strapping tape comes in a 18 mm width, 914 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 150 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.7 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 8959 Clear Filament Strapping Tape - 18 mm Width x 914 m Length - 5.7 mil Thick - 03009 - 051115-03009 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 8959 Clear Filament Strapping Tape - 18 mm Width x 914 m Length - 5.7 mil Thick - 03009
051115-03009
3M Scotch 8959 Clear Filament Strapping Tape - 18 mm Width x 914 m Length - 5.7 mil Thick - 03009 051115-03009
3M Scotch 8959 clear filament strapping tape comes in a 18 mm width, 914 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 150 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.7 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 8959 clear filament strapping tape comes in a 18 mm width, 914 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 150 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.7 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-03009
Product Name 3M Scotch 8959 Clear Filament Strapping Tape - 18 mm Width x 914 m Length - 5.7 mil Thick - 03009
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyester High Temperature Masking Discs - 18 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 2.76E-4 inches (0.0070 mm)
View Details