3M 3M Scotch 3199 Clear / Red Printed Box Sealing Tape - Pattern/Text = CHECK SEAL BEFORE ACCEPTING - 48 mm Width x 100 m Length - 2 mil Thick - 58528 XG700005927

Description
3M Scotch 3199 clear / red printed box sealing tape comes in a 48 mm width, 100 m length, uses an acrylic adhesive and is packaged 36 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with CHECK SEAL BEFORE ACCEPTING. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 2 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 3199 clear / red printed box sealing tape comes in a 48 mm width, 100 m length, uses an acrylic adhesive and is packaged 36 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with CHECK SEAL BEFORE ACCEPTING. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 2 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 3199 Clear / Red Printed Box Sealing Tape - Pattern/Text = CHECK SEAL BEFORE ACCEPTING - 48 mm Width x 100 m Length - 2 mil Thick - 58528 - 048011-58528 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 3199 Clear / Red Printed Box Sealing Tape - Pattern/Text = CHECK SEAL BEFORE ACCEPTING - 48 mm Width x 100 m Length - 2 mil Thick - 58528
048011-58528
3M Scotch 3199 Clear / Red Printed Box Sealing Tape - Pattern/Text = CHECK SEAL BEFORE ACCEPTING - 48 mm Width x 100 m Length - 2 mil Thick - 58528 048011-58528
3M Scotch 3199 clear / red printed box sealing tape comes in a 48 mm width, 100 m length, uses an acrylic adhesive and is packaged 36 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with CHECK SEAL BEFORE ACCEPTING. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 2 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 3199 clear / red printed box sealing tape comes in a 48 mm width, 100 m length, uses an acrylic adhesive and is packaged 36 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with CHECK SEAL BEFORE ACCEPTING. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 2 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-58528
Product Name 3M Scotch 3199 Clear / Red Printed Box Sealing Tape - Pattern/Text = CHECK SEAL BEFORE ACCEPTING - 48 mm Width x 100 m Length - 2 mil Thick - 58528
Color Clear / Red
Unlock Full Specs
to access all available technical data

Similar Products

Gaffer Tapes - 2498375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Black
Width 1.89 inches (48 mm)
Thickness 0.1181 inches (3 mm)
View Details
Bondable PTFE Film Tape - 244-2HD - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Bondable PTFE Film Tape
Thickness 0.0035 inches (0.0889 mm)
Adhesive PTFE - Skived
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details