3M 3M Scotch 610 Clear Heat Resistant Box Sealing Tape - 1 in Width x 72 yd Length - 2.3 mil Thick - 07020 70016006416

Description
3M Scotch 610 clear heat resistant box sealing tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per box, 3 boxes per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This heat resistant box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is hot temperatures.
Description
3M Scotch 610 clear heat resistant box sealing tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per box, 3 boxes per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This heat resistant box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is hot temperatures.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 610 Clear Heat Resistant Box Sealing Tape - 1 in Width x 72 yd Length - 2.3 mil Thick - 07020 - 021200-07020 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 610 Clear Heat Resistant Box Sealing Tape - 1 in Width x 72 yd Length - 2.3 mil Thick - 07020
021200-07020
3M Scotch 610 Clear Heat Resistant Box Sealing Tape - 1 in Width x 72 yd Length - 2.3 mil Thick - 07020 021200-07020
3M Scotch 610 clear heat resistant box sealing tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per box, 3 boxes per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This heat resistant box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is hot temperatures.

3M Scotch 610 clear heat resistant box sealing tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per box, 3 boxes per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This heat resistant box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is hot temperatures.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-07020
Product Name 3M Scotch 610 Clear Heat Resistant Box Sealing Tape - 1 in Width x 72 yd Length - 2.3 mil Thick - 07020
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
ESD Tapes - 4439812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control; Electrically Conductive / Anti-Static
Color Clear
Width 0.7087 inches (18 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-5/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.6260 inches (15.9 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details