3M 3M Tartan 302 Clear Standard Box Sealing Tape - 48 mm Width x 100 m Length - 1.6 mil Thick - 25657 XG700006057

Description
3M Tartan 302 clear standard box sealing tape comes in a 48 mm width, 100 m length, uses an acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.6 mil thickness. In addition to the other properties this product is split-resistant.
Description
3M Tartan 302 clear standard box sealing tape comes in a 48 mm width, 100 m length, uses an acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.6 mil thickness. In addition to the other properties this product is split-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Tartan 302 Clear Standard Box Sealing Tape - 48 mm Width x 100 m Length - 1.6 mil Thick - 25657 - 051115-25657 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Tartan 302 Clear Standard Box Sealing Tape - 48 mm Width x 100 m Length - 1.6 mil Thick - 25657
051115-25657
3M Tartan 302 Clear Standard Box Sealing Tape - 48 mm Width x 100 m Length - 1.6 mil Thick - 25657 051115-25657
3M Tartan 302 clear standard box sealing tape comes in a 48 mm width, 100 m length, uses an acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.6 mil thickness. In addition to the other properties this product is split-resistant.

3M Tartan 302 clear standard box sealing tape comes in a 48 mm width, 100 m length, uses an acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.6 mil thickness. In addition to the other properties this product is split-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-25657
Product Name 3M Tartan 302 Clear Standard Box Sealing Tape - 48 mm Width x 100 m Length - 1.6 mil Thick - 25657
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Scotch Medium Temperature Masking Tape - 232 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0057 inches (0.1448 mm)
Adhesive Crepe Paper
View Details