3M 3M Scotch 8898 Blue Filament Strapping Tape - 24 mm Width x 330 m Length - 4.6 mil Thick - 14696 UU004887848

Description
3M Scotch 8898 blue filament strapping tape comes in a 24 mm width, 330 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 160 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 8898 blue filament strapping tape comes in a 24 mm width, 330 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 160 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 8898 Blue Filament Strapping Tape - 24 mm Width x 330 m Length - 4.6 mil Thick - 14696 - 689330-14696 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 8898 Blue Filament Strapping Tape - 24 mm Width x 330 m Length - 4.6 mil Thick - 14696
689330-14696
3M Scotch 8898 Blue Filament Strapping Tape - 24 mm Width x 330 m Length - 4.6 mil Thick - 14696 689330-14696
3M Scotch 8898 blue filament strapping tape comes in a 24 mm width, 330 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 160 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 8898 blue filament strapping tape comes in a 24 mm width, 330 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 160 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 689330-14696
Product Name 3M Scotch 8898 Blue Filament Strapping Tape - 24 mm Width x 330 m Length - 4.6 mil Thick - 14696
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8325385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
High Temp Acrylic Adhesive Tape - 200APS - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0020 inches (0.0508 mm)
Peel 2.88 lbs/in (5.03 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details