3M 3M Scotch 311 Clear Standard Box Sealing Tape - 72 mm Width x 100 m Length - 2 mil Thick - 69397 XG700005836

Description
3M Scotch 311 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 311 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 311 Clear Standard Box Sealing Tape - 72 mm Width x 100 m Length - 2 mil Thick - 69397 - 021200-69397 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 311 Clear Standard Box Sealing Tape - 72 mm Width x 100 m Length - 2 mil Thick - 69397
021200-69397
3M Scotch 311 Clear Standard Box Sealing Tape - 72 mm Width x 100 m Length - 2 mil Thick - 69397 021200-69397
3M Scotch 311 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 311 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-69397
Product Name 3M Scotch 311 Clear Standard Box Sealing Tape - 72 mm Width x 100 m Length - 2 mil Thick - 69397
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details