3M 3M Tartan 302 Clear Standard Box Sealing Tape - 72 mm Width x 100 m Length - 1.6 mil Thick - 24896 XG700002122

Description
3M Tartan 302 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.6 mil thickness. In addition to the other properties this product is split-resistant.
Description
3M Tartan 302 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.6 mil thickness. In addition to the other properties this product is split-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Tartan 302 Clear Standard Box Sealing Tape - 72 mm Width x 100 m Length - 1.6 mil Thick - 24896 - 051115-24896 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Tartan 302 Clear Standard Box Sealing Tape - 72 mm Width x 100 m Length - 1.6 mil Thick - 24896
051115-24896
3M Tartan 302 Clear Standard Box Sealing Tape - 72 mm Width x 100 m Length - 1.6 mil Thick - 24896 051115-24896
3M Tartan 302 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.6 mil thickness. In addition to the other properties this product is split-resistant.

3M Tartan 302 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.6 mil thickness. In addition to the other properties this product is split-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-24896
Product Name 3M Tartan 302 Clear Standard Box Sealing Tape - 72 mm Width x 100 m Length - 1.6 mil Thick - 24896
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Packing Tapes - 1769806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Brown
Width 1.89 inches (48 mm)
View Details
High Performance Temp Surface Protection Tape - 2A826 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0020 inches (0.0508 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details