3M 3M Scotch 353 Clear Standard Box Sealing Tape - 36 mm Width x 914 m Length - 1.9 mil Thick - 64497 70006743697

Description
3M Scotch 353 clear standard box sealing tape comes in a 36 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 8 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.9 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 353 clear standard box sealing tape comes in a 36 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 8 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.9 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 353 Clear Standard Box Sealing Tape - 36 mm Width x 914 m Length - 1.9 mil Thick - 64497 - 051115-64497 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 353 Clear Standard Box Sealing Tape - 36 mm Width x 914 m Length - 1.9 mil Thick - 64497
051115-64497
3M Scotch 353 Clear Standard Box Sealing Tape - 36 mm Width x 914 m Length - 1.9 mil Thick - 64497 051115-64497
3M Scotch 353 clear standard box sealing tape comes in a 36 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 8 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.9 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 353 clear standard box sealing tape comes in a 36 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 8 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.9 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64497
Product Name 3M Scotch 353 Clear Standard Box Sealing Tape - 36 mm Width x 914 m Length - 1.9 mil Thick - 64497
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 4439812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control; Electrically Conductive / Anti-Static
Color Clear
Width 0.7087 inches (18 mm)
View Details
High Temperature Paint Masking Tape - 2693 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0085 inches (0.2159 mm)
Adhesive Crepe Paper
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details