3M 3M Scotch 894 Black Filament Strapping Tape - 12 mm Width x 330 m Length - 6 mil Thick - 55869 CT060926707

Description
3M Scotch 894 black filament strapping tape comes in a 12 mm width, 330 m length, uses a rubber adhesive and is packaged 18 rolls per case. Provides a tensile strength of 300 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 894 black filament strapping tape comes in a 12 mm width, 330 m length, uses a rubber adhesive and is packaged 18 rolls per case. Provides a tensile strength of 300 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 894 Black Filament Strapping Tape - 12 mm Width x 330 m Length - 6 mil Thick - 55869 - 051115-55869 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 894 Black Filament Strapping Tape - 12 mm Width x 330 m Length - 6 mil Thick - 55869
051115-55869
3M Scotch 894 Black Filament Strapping Tape - 12 mm Width x 330 m Length - 6 mil Thick - 55869 051115-55869
3M Scotch 894 black filament strapping tape comes in a 12 mm width, 330 m length, uses a rubber adhesive and is packaged 18 rolls per case. Provides a tensile strength of 300 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 894 black filament strapping tape comes in a 12 mm width, 330 m length, uses a rubber adhesive and is packaged 18 rolls per case. Provides a tensile strength of 300 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-55869
Product Name 3M Scotch 894 Black Filament Strapping Tape - 12 mm Width x 330 m Length - 6 mil Thick - 55869
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Packing Tapes - 1769805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Transparent
Color Transparent
View Details
Industrial Polyethylene Temp Surface Protection - 41826 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0040 inches (0.1016 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details