3M 3M Scotch 897 Clear Filament Strapping Tape - 12 mm Width x 330 m Length - 6 mil Thick - 34620 CT060865236

Description
3M Scotch 897 clear filament strapping tape comes in a 12 mm width, 330 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 170 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 897 clear filament strapping tape comes in a 12 mm width, 330 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 170 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 897 Clear Filament Strapping Tape - 12 mm Width x 330 m Length - 6 mil Thick - 34620 - 051135-34620 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 897 Clear Filament Strapping Tape - 12 mm Width x 330 m Length - 6 mil Thick - 34620
051135-34620
3M Scotch 897 Clear Filament Strapping Tape - 12 mm Width x 330 m Length - 6 mil Thick - 34620 051135-34620
3M Scotch 897 clear filament strapping tape comes in a 12 mm width, 330 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 170 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 897 clear filament strapping tape comes in a 12 mm width, 330 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 170 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051135-34620
Product Name 3M Scotch 897 Clear Filament Strapping Tape - 12 mm Width x 330 m Length - 6 mil Thick - 34620
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8772514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
Width 0.9449 inches (24 mm)
View Details
High Performance Temporary Surface Protection Tape - 25A825C - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0025 inches (0.0635 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details