3M 3M Scotch 311 Clear Standard Box Sealing Tape - 72 mm Width x 914 m Length - 2 mil Thick - 69429 XG700005851

Description
3M Scotch 311 clear standard box sealing tape comes in a 72 mm width, 914 m length, uses an acrylic adhesive and is packaged 4 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 311 clear standard box sealing tape comes in a 72 mm width, 914 m length, uses an acrylic adhesive and is packaged 4 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 311 Clear Standard Box Sealing Tape - 72 mm Width x 914 m Length - 2 mil Thick - 69429 - 021200-69429 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 311 Clear Standard Box Sealing Tape - 72 mm Width x 914 m Length - 2 mil Thick - 69429
021200-69429
3M Scotch 311 Clear Standard Box Sealing Tape - 72 mm Width x 914 m Length - 2 mil Thick - 69429 021200-69429
3M Scotch 311 clear standard box sealing tape comes in a 72 mm width, 914 m length, uses an acrylic adhesive and is packaged 4 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 311 clear standard box sealing tape comes in a 72 mm width, 914 m length, uses an acrylic adhesive and is packaged 4 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-69429
Product Name 3M Scotch 311 Clear Standard Box Sealing Tape - 72 mm Width x 914 m Length - 2 mil Thick - 69429
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details