3M 3M Scotch 8898 Blue Filament Strapping Tape - 144 mm Width x 55 m Length - 4.6 mil Thick - 55834 CT060920031

Description
3M Scotch 8898 blue filament strapping tape comes in a 144 mm width, 55 m length, uses a rubber adhesive and is packaged 8 rolls per case. Provides a tensile strength of 160 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 8898 blue filament strapping tape comes in a 144 mm width, 55 m length, uses a rubber adhesive and is packaged 8 rolls per case. Provides a tensile strength of 160 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 8898 Blue Filament Strapping Tape - 144 mm Width x 55 m Length - 4.6 mil Thick - 55834 - 051115-55834 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 8898 Blue Filament Strapping Tape - 144 mm Width x 55 m Length - 4.6 mil Thick - 55834
051115-55834
3M Scotch 8898 Blue Filament Strapping Tape - 144 mm Width x 55 m Length - 4.6 mil Thick - 55834 051115-55834
3M Scotch 8898 blue filament strapping tape comes in a 144 mm width, 55 m length, uses a rubber adhesive and is packaged 8 rolls per case. Provides a tensile strength of 160 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 8898 blue filament strapping tape comes in a 144 mm width, 55 m length, uses a rubber adhesive and is packaged 8 rolls per case. Provides a tensile strength of 160 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-55834
Product Name 3M Scotch 8898 Blue Filament Strapping Tape - 144 mm Width x 55 m Length - 4.6 mil Thick - 55834
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Packing Tapes - 692637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Transparent
Color Transparent
Width 1.97 inches (50 mm)
View Details
Specialty Unsupported Adhesive Transfer - 2500 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0050 inches (0.1270 mm)
Peel 8.62 lbs/in (15.1 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details