3M 3M Scotch 898 Clear Filament Strapping Tape - 24 mm Width x 330 m Length - 6.6 mil Thick - 98686 CT060843621

Description
3M Scotch 898 clear filament strapping tape comes in a 24 mm width, 330 m length, uses a rubber adhesive and is packaged 6 rolls per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.6 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 898 clear filament strapping tape comes in a 24 mm width, 330 m length, uses a rubber adhesive and is packaged 6 rolls per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 898 Clear Filament Strapping Tape - 24 mm Width x 330 m Length - 6.6 mil Thick - 98686 - 021200-98686 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 898 Clear Filament Strapping Tape - 24 mm Width x 330 m Length - 6.6 mil Thick - 98686
021200-98686
3M Scotch 898 Clear Filament Strapping Tape - 24 mm Width x 330 m Length - 6.6 mil Thick - 98686 021200-98686
3M Scotch 898 clear filament strapping tape comes in a 24 mm width, 330 m length, uses a rubber adhesive and is packaged 6 rolls per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 898 clear filament strapping tape comes in a 24 mm width, 330 m length, uses a rubber adhesive and is packaged 6 rolls per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-98686
Product Name 3M Scotch 898 Clear Filament Strapping Tape - 24 mm Width x 330 m Length - 6.6 mil Thick - 98686
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8772491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
Width 0.7087 inches (18 mm)
View Details
PTFE Coated Aluminum - 351-5 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type PTFE Coated Aluminum
Thickness 0.0070 inches (0.1778 mm)
Adhesive Aluminum
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details